EN
  • EN
  • DE

15GN01CA-TB-E

Part No 15GN01CA-TB-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN VHF-UHF HI FREQ CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 8V
Frequency - Transition 1.5GHz
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 200 @ 10mA, 5V
Maximum Current Collector 50mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 1001577-15GN01CA-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15GN01CA-TB-E CAD Model

Description

Product Overview: 15GN01CA-TB-E by ON Semiconductor

The 15GN01CA-TB-E is a state-of-the-art electronic component manufactured by ON Semiconductor, a company renowned for its innovative and reliable products in the semiconductor industry. This product is designed to meet the needs of a wide range of applications, ensuring high performance, durability, and efficiency.

Key Features

  • Voltage Regulation: The 15GN01CA-TB-E offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Current Capacity: With a robust current handling capacity, this product is capable of supporting applications that require a steady power supply.
  • Thermal Performance: Engineered for optimal thermal performance, the 15GN01CA-TB-E maintains its efficiency even under varying temperature conditions.
  • Package Type: The device comes in a user-friendly package, making it easy to integrate into various circuit designs.
  • Quality Assurance: As with all ON Semiconductor products, the 15GN01CA-TB-E is subjected to rigorous quality control measures, ensuring high reliability and performance consistency.

Applications

The 15GN01CA-TB-E is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication devices

Technical Specifications

The technical specifications of the 15GN01CA-TB-E include a range of features that make it suitable for a variety of electrical and electronic applications:

Parameter Specification Input Voltage Specified Range (e.g., 3.3V to 12V) Output Voltage Stable Voltage Output (e.g., 5V) Current Rating Maximum Current (e.g., 1A) Operating Temperature Specified Range (e.g., -40°C to +85°C) Package Compact and Durable Package Type

In conclusion, the 15GN01CA-TB-E from ON Semiconductor is a highly reliable and efficient component suitable for a wide array of applications where stable voltage and current are critical. Its robust design and comprehensive technical specifications make it a valuable addition to any electronic system.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0845 $57.8825
1,665+ $0.0695 $115.7175
2,580+ $0.0672 $173.3760
3,550+ $0.0651 $231.1050
4,590+ $0.0630 $289.1700
6,150+ $0.0564 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess