EN
  • EN
  • DE

BTA10-700BRG

Part No BTA10-700BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 10A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079709-BTA10-700BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA10-700BRG CAD Model

Description

The BTA10-700BRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current capability of up to 10A. This robust semiconductor device is particularly suitable for the demanding requirements of AC power control applications, offering a reliable solution for a wide range of uses, including home appliances, office machines, and industrial automation systems.

Featuring a maximum repetitive peak off-state voltage (VDRM/VRRM) of 700V, the BTA10-700BRG is capable of handling high voltage applications, ensuring stability and reliability in the face of voltage transients. Its high surge current capabilities provide an extra layer of security against sudden spikes in the electrical network, making it a safe choice for sensitive electronics.

The BTA10-700BRG is housed in a robust and insulated RD-91 package, which not only provides excellent thermal performance but also ensures electrical isolation of the tab from the surrounding parts of the application. This insulation allows for easier mounting and safer operation, as there is no need for additional insulation components on the circuit board.

With a gate trigger voltage (VGT) of up to 1.3V and a gate trigger current (IGT) of less than 50mA, this triac is designed for direct interfacing with microcontroller-driven circuits, allowing for precise control over AC power. The device also exhibits very low holding current, which makes it suitable for applications with low power consumption in the off-state.

STMicroelectronics' commitment to quality and performance is evident in the BTA10-700BRG, with features such as high commutation performance and immunity to dV/dt, ensuring that the triac can handle the demands of modern electronic circuits. The device also complies with RoHS and is Halogen-free, indicating a step towards environmentally friendly electronic components.

Whether it's for controlling lighting systems, motor speed regulation, or temperature modulation, the BTA10-700BRG stands out as a reliable and efficient solution for AC power control.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess