EN
  • EN
  • DE

BTA16-700BWRG

Part No BTA16-700BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube / TRIAC ALTERNISTOR 700V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Alternistor - Snubberless
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037799-BTA16-700BWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BTA16-700BW
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA16-700BWRG CAD Model

Description

STMicroelectronics BTA16-700BWRG Triac

The BTA16-700BWRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current rating of up to 16A. This particular triac model is part of the well-known BTA series, which is recognized for its reliability and efficiency in a wide range of applications. The '700' in the product name indicates the maximum repetitive peak off-state voltage (VDRM) of 700V, making the BTA16-700BWRG suitable for use in circuits with high voltage requirements.

One of the key features of the BTA16-700BWRG is its insulated tab and standard gate triggering levels, which allow for direct interfacing with microcontroller-driven circuits. The triac is encapsulated in a TO-220AB insulated package, ensuring that the heat generated during operation is effectively dissipated, which is critical for maintaining stability and extending the product's lifespan.

The BTA16-700BWRG is designed with robust technology that provides high commutation performances. The triac is capable of handling high current surge capabilities and features low thermal resistance, making it an excellent choice for applications requiring high power density and efficiency. It is commonly used in a variety of domestic and industrial applications such as motor control circuits, lighting systems, and heating regulation.

In addition, the BTA16-700BWRG offers snubberless and logic level versions, which are designed to work directly with microcontrollers and other low power gate trigger circuits. This versatility makes it an ideal component for designers looking to create compact and sophisticated control systems.

STMicroelectronics has a reputation for producing high-quality semiconductor products, and the BTA16-700BWRG is no exception. With its robust design and reliable performance, this triac is a go-to choice for engineers and technicians seeking to create efficient and durable electronic systems. Whether you're designing a new circuit or replacing a component in an existing system, the BTA16-700BWRG is a solid choice for handling AC power control with precision and ease.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and support documents.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess