EN
  • EN
  • DE

BTA16-800CWRG

Part No BTA16-800CWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 16A TRIACS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 16A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1155247-BTA16-800CWRG
Manufacturer Homepage www.st.com
Family Name BTA16-800CW
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA16-800CWRG CAD Model

Description

STMicroelectronics BTA16-800CWRG Triac

The BTA16-800CWRG is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is well-suited for controlling AC power in a wide range of domestic and industrial appliances, allowing for the precise control of electrical power. It is particularly ideal for use in applications such as motor control, lighting dimmers, and heating regulation.

This Triac features a maximum RMS on-state current (I<sub>T(RMS)) of 16A, which makes it capable of handling significant power levels, suitable for most medium power applications. It can support peak non-repetitive surge current (I<sub>TSM) up to 160A, ensuring that the device can withstand high overload conditions without damage. The BTA16-800CWRG is designed for operation with a repetitive peak off-state voltage (V<sub>DRM) of up to 800V, providing ample voltage headroom for use in systems with high supply voltages.

One of the key features of the BTA16-800CWRG is its gate trigger voltage (V<sub>GT), which is specified to be very low, thus requiring minimal gate drive power. This characteristic enables the Triac to be easily interfaced with microcontrollers and other low-power logic circuits. Additionally, the device offers high commutation performance, making it reliable in applications where the AC load is frequently switched.

The BTA16-800CWRG is housed in an insulated package to ensure user safety and ease of use. The insulation allows for direct heat sinking without the need for electrical isolation, simplifying the design and reducing the overall cost of the heat dissipation system. The package is also designed to optimize the thermal resistance and maximize the power dissipation capability of the device.

STMicroelectronics has designed the BTA16-800CWRG with attention to reliability and robustness. It is compliant with industry standards, ensuring compatibility with a wide range of control circuits. Whether for home appliances, office machines, or industrial automation systems, the BTA16-800CWRG offers a dependable and efficient solution for AC power control.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4754 $52.2940
260+ $0.3901 $101.4260
400+ $0.3779 $151.1600
550+ $0.3657 $201.1350
710+ $0.3535 $250.9850
950+ $0.3170 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess