Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 25A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 80mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package RD91-3 (Insulated)
Manufacturer Package RD91
Win Source Part Number 1155330-BTA25-700B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BTA25-700B
Introduction Date August 21, 1995
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BTA25-700B CAD Model

Description

Introducing the BTA25-700B Triac from STMicroelectronics

The BTA25-700B is a high-performance triac designed by STMicroelectronics, a global leader in semiconductor solutions. This powerful electronic component is engineered to control AC loads in a variety of applications, offering the perfect blend of robustness and efficiency. Ideal for use in motor control circuits, lighting systems, and temperature regulation, the BTA25-700B is a versatile choice for designers and engineers looking to enhance the performance and reliability of their systems.

Key Features

  • High Voltage Capability: The BTA25-700B is capable of handling voltages up to 700V, making it suitable for mains voltage applications and providing a wide safety margin for unpredictable voltage spikes.
  • High Current Rating: With a current rating of 25A, this triac can control large power loads, ensuring smooth operation in demanding situations.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the triac can be easily driven by microcontrollers and other low-power gate trigger circuits.
  • Snubberless Technology: The triac incorporates ST's snubberless technology, which enhances its ability to withstand high dV/dt without the need for external snubber circuits.

Applications

The versatility of the BTA25-700B allows it to be employed in a wide array of applications, including but not limited to:

  • AC Motor Speed Controllers
  • Domestic Lighting Dimmers
  • Electric Heater Controls
  • Inductive Load Switching
  • Solid State Relays

Reliability and Performance

STMicroelectronics is renowned for its commitment to quality and the BTA25-700B is no exception. It is designed to offer exceptional temperature stability and withstand high surge currents, ensuring long-term reliability and performance. The package is also designed for optimal heat dissipation, which is critical in high-power applications.

Whether you are developing a new project or optimizing an existing one, the BTA25-700B provides the performance and reliability you need. Its combination of high power handling, ease of use, and robust construction makes it a smart choice for your power control needs.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to $1.0924
ECAD model for ACTT2S-800E,118
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
WeEn Semiconductors
Triacs RAIL TRIAC
Lowest to $0.8336
ECAD model for BT137-600E,127
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.8101
ECAD model for BTA316-800C,127

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention