EN
  • EN
  • DE

BTB10-600BWRG

Part No BTB10-600BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 105A 3-Pin(3+Tab) TO-220AB Tube / TRIAC ALTERNISTOR 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 10A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012193-BTB10-600BWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BTB10-600BW
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BTB10-600BWRG CAD Model

Description

The BTB10-600BWRG is a high-performance triac manufactured by STMicroelectronics, designed for use in AC load control applications. This triac is part of STMicroelectronics' Snubberless™ high-temperature series, which is optimized for standard AC switches, offering an excellent compromise between high surge capability and low holding current for more robustness in applications such as motor control, lighting, and heating.

Key Features

  • Voltage Capability: The device is capable of blocking voltages up to 600V, making it suitable for a wide range of AC mains applications.
  • Current Rating: With an RMS on-state current of 10A, the BTB10-600BWRG can handle significant power levels, ideal for controlling medium to high power devices.
  • Snubberless Technology: The triac features Snubberless technology which allows for higher performance and reliability by eliminating the need for external snubber circuits in most applications.
  • High Surge Capability: It has a high surge current capability, ensuring it can handle high inrush currents typically seen in AC load switching.
  • Low Holding Current: The low holding current of the device ensures that it can be turned off easily, enhancing the control over the connected load and reducing power dissipation.
  • Gate Trigger Current: A specified gate trigger current (I<sub>GT) allows for direct drive with microcontrollers for simplified circuit design.
  • Package: The triac comes in an insulated TO-220AB package, providing electrical isolation and heat dissipation characteristics suitable for PCB mounting.

Applications

The BTB10-600BWRG is designed for versatility in a wide array of applications, including:

  • Home appliances (such as ovens, washing machines, and air conditioners)
  • Lighting systems (including dimmers and switchers)
  • Motor control circuits (for fans, blowers, and other motor-driven equipment)
  • Industrial control systems
  • Heating systems (like electric heaters and thermostats)

With its robust design and reliable performance, the BTB10-600BWRG is an excellent choice for designers looking for a triac that can handle demanding AC power control applications with ease.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.1248
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9083 $57.2490
65+ $1.5658 $101.7770
100+ $1.5168 $151.6800
140+ $1.4679 $205.5060
180+ $1.4190 $255.4200
240+ $1.2722 $305.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess