EN
  • EN
  • DE

BTB12-600TW

Part No BTB12-600TW
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 12A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155405-BTB12-600TW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB12-600TW CAD Model

Description

STMicroelectronics BTB12-600TW Triac

The BTB12-600TW is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current capability of up to 12A. This device is a part of the BTB12 series, which is well-known for its reliability and efficiency in handling medium power AC switching applications. The '600' in the product name designates a peak repetitive off-state voltage (VDRM/VRRM) of up to 600V, which makes it suitable for a wide range of applications, including home appliances, office machines, and industrial automation systems.

The 'TW' suffix indicates that this triac comes in a TO-220AB insulated package, which not only provides excellent thermal performance but also ensures electrical isolation from the mounting surface. This feature is particularly useful for applications where electrical insulation is critical for safety and performance.

Key features of the BTB12-600TW include:

  • High Surge Current Capability: The device can handle high surge currents, making it robust against short overloads and ensuring reliability in harsh conditions.
  • Snubberless Technology: The triac incorporates ST's snubberless technology, which allows for a more efficient and simplified circuit design by eliminating the need for additional snubber components.
  • High Commutation Performance: With its high commutation capabilities, the BTB12-600TW can switch off high inductive loads without the risk of self-triggering, which is particularly important in motor control applications.
  • Gate Trigger Current: The device features a specified gate trigger current (IGT) that ensures a low gate drive requirement, making it easier to interface with control circuits.

Applications for the BTB12-600TW are diverse and include phase control operations in light dimmers, motor speed controllers, and static relays. Its robustness and high-performance characteristics make it a preferred choice for designers looking for a reliable triac capable of handling significant power levels and ensuring long-term operation.

STMicroelectronics provides comprehensive technical documentation, including datasheets and application notes, to support designers in integrating the BTB12-600TW into their projects with ease and confidence.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess