EN
  • EN
  • DE

BTB41-800B

Part No BTB41-800B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 40A TRIACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155440-BTB41-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB41-800B CAD Model

Description

STMicroelectronics BTB41-800B TRIAC Overview

The BTB41-800B is a high-performance TRIAC (Triode for Alternating Current) manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This TRIAC is designed to control AC power in a variety of applications, offering a robust solution for designers looking for efficient and reliable AC switching.

Key Features

  • High Blocking Voltage: With an impressive maximum repetitive peak off-state voltage (V<sub>DRM/V<sub>RRM) of 800V, the BTB41-800B is suitable for applications with high voltage requirements, ensuring safe operation under various conditions.
  • High Surge Current: It can handle a high surge current of up to 410A, making it capable of dealing with high inrush currents typically found in motor control or industrial lighting applications.
  • High Commutation Performance: The TRIAC is designed for high commutation performance, which is essential for applications that demand rapid switching and high reliability.
  • Snubberless Technology: This TRIAC utilizes snubberless technology, which simplifies circuit design by eliminating the need for additional snubber networks commonly used to protect against voltage spikes.

Applications

  • Motor Control Circuits
  • Lighting Systems
  • Heating and Temperature Control
  • Power Tools
  • AC Static Switches
  • Home Appliances

Package and Ratings

The BTB41-800B TRIAC comes in a robust and compact RD91 package, which is designed to optimize the thermal transfer and power handling capabilities of the device. It has a maximum on-state current (I<sub>T(RMS)) of 40A, which allows it to control significant power levels while maintaining a low on-state voltage drop, enhancing overall efficiency.

Reliability and Safety

STMicroelectronics ensures that its products meet the highest quality and reliability standards. The BTB41-800B is no exception, with comprehensive testing and certification to guarantee performance under a wide range of environmental and operational conditions. This TRIAC is also compliant with RoHS and REACH regulations, ensuring environmental sustainability and safety for end-users.

Whether you're designing sophisticated industrial controls or consumer appliances, the BTB41-800B from STMicroelectronics provides a dependable and efficient solution for your AC power control needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess