EN
  • EN
  • DE

BU508AW

Part No BU508AW
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 700V 8A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Max Vce (sat) 1V @ 1.6A, 4.5A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 10 @ 100mA, 5V
Maximum Power Dissipation 125W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 090748-BU508AW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BU508AW
Introduction Date March 02, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BU508AW CAD Model

Description

The BU508AW is a high voltage, high-speed power transistor developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular NPN transistor is designed to handle significant voltage and current, making it suitable for a variety of power applications, including lighting solutions, switching regulators, and power supply circuits.

Key Features

  • Voltage Capabilities: The BU508AW is capable of withstanding high voltage, with a collector-emitter voltage (Vceo) of 700V, ensuring robust performance in demanding situations.
  • Current Handling: This power transistor can handle a collector current (Ic) of up to 8A, making it suitable for applications that require high current handling capabilities.
  • Speed: With a transition frequency (fT) of 3MHz, the BU508AW offers high-speed switching, which is essential for efficient operation in high-frequency circuits.
  • SOT-199 Package: Enclosed in a SOT-199 package, also known as ISOWATT218, it ensures a compact footprint while providing excellent thermal performance and mechanical durability.
  • High Ruggedness: Its rugged design allows for reliable performance even under harsh conditions, making it a preferred choice for industrial applications.

Applications

The BU508AW transistor is versatile and can be used in a wide range of applications. Its ability to handle high voltages and currents with fast switching speeds makes it ideal for:

  • Horizontal deflection in high-resolution monitors and TVs
  • Switched-mode power supplies (SMPS)
  • Power regulators and converters
  • Motor control circuits
  • Lighting systems, including high-intensity discharge (HID) lamps

Conclusion

With its robust design and high-performance characteristics, the STMicroelectronics BU508AW high voltage NPN power transistor is a reliable component for designers and engineers looking to create efficient and durable power applications. Its combination of high voltage and current handling, speed, and ruggedness makes it an excellent choice for a wide variety of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 600 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess