EN
  • EN
  • DE

BUL312

Part No BUL312
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 238278-BUL312
Popularity Low
Supply and Demand Status Balance
Introduction Date May 19, 2020
Estimated EOL Date 2037
Ultra Librarian 3D Model Ultra Librarian BUL312 CAD Model

Description

The BUL312 from STMicroelectronics is a high-voltage fast-switching NPN power transistor designed for use in lighting applications and electronic ballasts, as well as in flyback and forward single-ended converters. This power transistor is tailored to deliver performance and reliability in systems where efficient power management and high switching speeds are crucial.

Key Features

  • Voltage Capabilities: The BUL312 has a collector-emitter voltage (Vceo) of up to 800V, which allows it to handle high voltage applications with ease.
  • Current Handling: It can support a collector current (Ic) of up to 3A, ensuring that it can manage significant power levels for a variety of electrical tasks.
  • Speed: This component is known for its fast switching capabilities, making it ideal for circuits that require rapid transitions.
  • Saturation Voltage: The transistor has a low collector-emitter saturation voltage, which contributes to higher efficiency by reducing on-state power dissipation.
  • Robustness: The BUL312 is built to withstand harsh conditions and is characterized by its high ruggedness.

Applications

The versatility of the BUL312 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Electronic ballasts for fluorescent lighting
  • Switch mode power supplies (SMPS)
  • Converters and inverters
  • Motor control circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the BUL312 is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic devices. With its excellent switching performance and high voltage capability, the BUL312 is a reliable choice for designers looking to create efficient and durable power management systems.

Package and Availability

The BUL312 is available in a TO-220 package, which is widely used and recognized in the industry for its thermal and mechanical robustness. This package is suitable for through-hole mounting, providing ease of integration into various circuit designs. For pricing, availability, and ordering information, please visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6251 $58.1255
13+ $9.5380 $123.9940
19+ $9.2400 $175.5600
26+ $8.9420 $232.4920
34+ $8.6440 $293.8960
45+ $7.7501 $348.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess