EN
  • EN
  • DE

BUL7216

Part No BUL7216
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 700V 3A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Max Vce (sat) 3V @ 80mA, 800mA
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 4 @ 2A, 5V
Maximum Power Dissipation 80W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079757-BUL7216
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL7216 CAD Model

Description

The BUL7216 from STMicroelectronics is a high-performance NPN power transistor designed for a wide array of applications that demand reliability and efficiency. This component is part of STMicroelectronics' renowned series of power transistors, which are well-regarded for their robustness and versatility.

Key Features

  • High Voltage Capability: The BUL7216 is capable of withstanding voltages up to 1600V, making it suitable for high voltage applications.
  • High Current Rating: With a continuous collector current rating of up to 6A, this transistor can handle significant power, suitable for demanding circuits.
  • Low On-State Voltage: This feature helps in reducing conduction losses and improves overall efficiency, which is crucial for power management applications.
  • Fast Switching Speed: The device's fast switching characteristics make it ideal for high-frequency operations, providing better performance in applications like switch-mode power supplies.

Applications

The BUL7216 is designed for use in various applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch-Mode Power Supplies (SMPS)
  • Power Management Functions
  • Motor Control Circuits
  • High-Frequency Inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUL7216 is no exception, built with state-of-the-art manufacturing processes, ensuring both performance and durability. It is designed to meet rigorous industrial standards, ensuring a reliable solution for designers and manufacturers.

Environmental Compliance

Adhering to environmental standards, the BUL7216 is compliant with RoHS (Restriction of Hazardous Substances), reflecting STMicroelectronics' dedication to producing environmentally friendly and sustainable components.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the official STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2266 $52.2660
24+ $4.2885 $102.9240
37+ $4.1545 $153.7165
50+ $4.0205 $201.0250
65+ $3.8865 $252.6225
87+ $3.4844 $303.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,469 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess