Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 50A
Voltage - Collector Emitter Breakdown (Maximum) 125V
Vce Saturation (Maximum) @ Ib, Ic 1.2V @ 5A, 50A
Current - Collector Cutoff (Maximum) 3mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 20 @ 25A, 2V
Power - Max 250W
Frequency - Transition 8MHz
Operating Temperature Range 200°C (TJ)
Mounting Chassis Mount
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 770691-BUV20
Popularity Medium
Supply and Demand Status Limited
Family Name BUV20
Introduction Date January 27, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUV20 CAD Model

Description

The BUV20 from STMicroelectronics is a high power, silicon NPN transistor designed for use in high-speed switching applications. This device is particularly suited for power amplification and high current switching, which is a common requirement in industrial and commercial electronics systems.

Key Features:

  • Voltage and Current: The BUV20 boasts a collector-emitter voltage (Vceo) of 800V, which allows for a wide range of operations in high voltage environments. Additionally, it supports a collector current (Ic) of up to 15A, making it capable of handling significant power loads.
  • Power Dissipation: With a power dissipation (Pc) of 150W, this transistor can manage considerable amounts of energy without compromising performance, which is crucial for reliability in power applications.
  • High Switching Speed: The BUV20 is designed for high-speed switching, which is essential for applications requiring fast response times and high-frequency operation.
  • Robustness: Its rugged design ensures reliability under harsh conditions, making it suitable for demanding industrial applications.

Applications:

The BUV20 is widely used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor control systems
  • Power amplifiers
  • High power switching circuits

Package and Quality:

Encased in a TO-3 metal package, the BUV20 ensures excellent thermal conduction and robustness. STMicroelectronics is committed to delivering high-quality products. The BUV20 is manufactured to meet the stringent quality standards required for industrial and consumer electronic devices.

Conclusion:

The BUV20 from STMicroelectronics is an ideal choice for designers looking for a high power NPN transistor that offers high-voltage operation, substantial current handling, and fast switching speeds. Its ability to perform reliably in tough conditions makes it a go-to component for power regulation and conversion applications in a wide array of industries.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to €0.0214
ECAD model for BCX70J,235
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to €4.0246
ECAD model for MMST5551Q-7-F
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to €0.6026
ECAD model for PBSS5360PASX
Panjit
TRANS PNP 60V 0.5A SOT23
Lowest to €0.0267
ECAD model for MMBTA55_R1_00001
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to €0.0349
ECAD model for MMBTA06Q
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to €0.0154
ECAD model for MMBT4401Q
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to €0.0204
ECAD model for BC807-25LVL
Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to €4.2929
ECAD model for FZT649TC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €56.6653 €56.6653
3+ €46.4947 €139.4842
4+ €45.0418 €180.1670
5+ €43.5888 €217.9440
7+ €42.1358 €294.9509
9+ €37.7769 €339.9918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention