Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LGA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Supply Voltage 3.6 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1018910-LIS2DMTR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LIS2DMTR CAD Model

Description

STMicroelectronics LIS2DMTR Accelerometer

The LIS2DMTR from STMicroelectronics is a high-performance, ultra-low-power 3-axis "femto" accelerometer designed for a wide range of applications, from industrial to consumer electronics. This compact sensor is part of ST's MEMS accelerometers portfolio, offering outstanding performance in a small package.

Key Features

  • High Resolution: The LIS2DMTR provides 16-bit data output, ensuring precise measurements for advanced motion sensing.
  • Wide Range: It offers selectable full scales of ±2g/±4g/±8g/±16g, catering to various application requirements for motion detection and analysis.
  • Low Power Consumption: With an ultra-low-power operational mode that draws as little as 2 μA, this accelerometer is ideal for battery-powered devices, extending their operational life.
  • Advanced Power Saving: The device features smart sleep-to-wakeup and return-to-sleep functions, which allow for intelligent power management by the sensor itself.
  • Embedded Features: Onboard functionalities include a FIFO buffer, a temperature sensor, and several dedicated motion detection algorithms like free-fall, 6D/4D orientation, click/double-click recognition, and more.
  • Interface Options: The LIS2DMTR supports both SPI and I2C serial interfaces, providing versatility in system design and ease of integration into various circuits.

Applications

The LIS2DMTR is suited for a multitude of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices
  • IoT devices
  • Game and virtual reality controllers
  • Impact recognition and logging systems
  • Industrial and environmental monitoring systems

Robust Design

Encased in a small 2x2x1mm LGA-12 package, the LIS2DMTR is not only space-efficient but also robust, with high shock survivability, making it a reliable choice for applications that may encounter rough conditions or accidental drops.

Overall, the LIS2DMTR accelerometer from STMicroelectronics is a versatile and reliable choice for any project requiring motion sensing with minimal power consumption.

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 440MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to €4.3306
ECAD model for LFCG-320+
Hitachi, Ltd
Need more? Email Us
ECAD model for LTOBCPSX12000PPH
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G45CG1C352
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWP473R15L4B
SMC Diode Solutions
Pneumatic Elbow Threaded-to-Tube Adapter, M5 x 0.8 Male, Push In 4 mm
Need more? Email Us
ECAD model for KSL04-M5
Kycon, Inc.
USB TYPE C, SMT PINS, TH SHIELD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for KUSBX-SMT-CS2-BTR
Samtec Inc.
Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-130-10-S-M-300-RR
ACX
Need more? Email Us
ECAD model for LF1608-B2R4KCBT
Murata Electronics North America
Need more? Email Us
ECAD model for LFL15829MTF1E174

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention