EN
  • EN
  • DE

BYV541V-200

Part No BYV541V-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 200V 50A ISOTOP / Diode Switching 200V 100A 4-Pin ISOTOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 50A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 50A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Operating Temperature - Junction 150°C (Maximum)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 770743-BYV541V-200
Popularity Medium
Supply and Demand Status Limited
Family Name BYV541V
Introduction Date May 16, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYV541V-200 CAD Model

Description

  

STMicroelectronics BYV541V-200 Ultra-Fast Diode

  

    The BYV541V-200 from STMicroelectronics is a state-of-the-art ultra-fast diode designed for high efficiency in a variety of switching applications. This diode is particularly well-suited for use in high-frequency converters and power supplies, where its fast recovery time significantly reduces switching losses and improves overall system performance.  

  

Key Features

  
        
  • Voltage Rating: The BYV541V-200 has a reverse voltage rating of 200V, making it suitable for high-voltage applications.
  •     
  • Current Capacity: With a forward current rating of up to 30A, this diode can handle significant power levels, ensuring reliability in demanding situations.
  •     
  • Ultra-Fast Recovery Time: The diode boasts an ultra-fast recovery time, which minimizes energy loss during the switching process and enhances the efficiency of the application.
  •     
  • Low Forward Voltage Drop: The low forward voltage drop feature helps to reduce thermal stress and power loss, contributing to the overall efficiency of the circuit.
  •     
  • Soft Recovery Characteristics: The soft recovery behavior of the BYV541V-200 reduces electromagnetic interference (EMI), which is crucial for maintaining signal integrity in sensitive electronic equipment.
  •     
  • High Surge Current Capability: This diode can withstand high surge currents, ensuring durability and robust performance under transient conditions.
  •   
  

Applications

  

    The BYV541V-200 is ideal for a wide range of applications, including but not limited to:  

  
        
  • Switch-mode power supplies (SMPS)
  •     
  • Power factor correction circuits (PFC)
  •     
  • Snubber circuits
  •     
  • Freewheeling diodes in inverter stages
  •     
  • High-frequency rectifiers
  •   
  

    STMicroelectronics' commitment to quality and performance is evident in the BYV541V-200 ultra-fast diode. Its superior characteristics make it a top choice for engineers and designers looking to enhance the efficiency and reliability of their power conversion systems.  

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1439 $72.5756
8+ $14.8868 $119.0944
13+ $14.4225 $187.4925
17+ $13.9570 $237.2690
22+ $13.4916 $296.8152
29+ $12.0963 $350.7927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 786 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess