EN
  • EN
  • DE

BYW81P-200

Part No BYW81P-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 15A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.15V @ 25A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 201742-BYW81P-200
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian BYW81P-200 CAD Model

Description

STMicroelectronics BYW81P-200 Fast Recovery Diode

The BYW81P-200 is a state-of-the-art fast recovery diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance diode is engineered to meet the demanding requirements of a wide range of power conversion and rectification applications.

Key Features

  • Voltage Rating: The BYW81P-200 is rated for a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for high-voltage operations.
  • Current Capacity: With an average forward current (IF(AV)) of up to 15 amperes, this diode can handle significant power levels in various circuits.
  • Fast Recovery Time: The device boasts a rapid recovery time, which enhances its efficiency in switching applications and reduces losses.
  • High Surge Capability: Its surge current rating ensures reliability under extreme conditions, protecting circuits from voltage spikes and surges.
  • Thermal Resistance: The BYW81P-200 has a low thermal resistance, facilitating better heat dissipation and contributing to a longer operational lifespan.
  • Package: Available in a rugged and reliable package, it is designed to withstand mechanical stresses and environmental factors.

Applications

The BYW81P-200 is ideal for use in a variety of applications, including:

  • Switching power supplies
  • Motor controllers
  • Power inverters
  • Freewheeling diodes
  • Snubber diodes
  • Other power management functions

Quality and Reliability

As with all STMicroelectronics products, the BYW81P-200 fast recovery diode is manufactured to the highest quality standards. It is designed to offer reliable performance over an extended temperature range, ensuring its suitability for industrial and commercial applications. The combination of fast switching speeds, high voltage and current ratings, and robust packaging makes the BYW81P-200 an excellent choice for designers seeking to optimize the performance and reliability of their power management systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available from STMicroelectronics.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2610 $75.7830
6+ $20.7276 $124.3656
9+ $20.0797 $180.7173
12+ $19.4317 $233.1804
16+ $18.7838 $300.5408
21+ $16.8411 $353.6631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,927 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess