EN
  • EN
  • DE

BZW50-68B

Part No BZW50-68B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 68VWM 157VC R6 / 157V Clamp 382A (8/20µs) Ipp Tvs Diode Through Hole R-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT),Tape & Box (TB)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 68V
Voltage - Breakdown (Min) 75.6V
Voltage - Clamping (Max) @ Ipp 157V
Current - Peak Pulse (10/1000µs) 382A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 1500pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names BZW5068B,497-12763-3,497-12763-1,BZW50-68B-ND
Standard Package 100
Win Source Part Number 1143754-BZW50-68B
Ultra Librarian 3D Model Ultra Librarian BZW50-68B CAD Model

Description

STMicroelectronics BZW50-68B Transient Voltage Suppressor

The STMicroelectronics BZW50-68B is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This component is part of the BZW50 series, renowned for its high reliability and performance in surge protection. The BZW50-68B is specifically engineered to safeguard circuits by clamping excessive transient voltages to a safe level before they can damage sensitive components.

Key Features

  • Stand-off Voltage: The BZW50-68B has a stand-off voltage of 68V, making it suitable for a wide range of applications that require this level of voltage protection.
  • Peak Pulse Power: With a peak pulse power dissipation of 5000W (10/1000μs surge), this device can handle significant power spikes, ensuring robust protection for your electronic circuits.
  • High Surge Capability: Its design is optimized to provide a high level of surge capability, which is critical for environments where electrical spikes are common.
  • Fast Response Time: The BZW50-68B boasts an exceptionally fast response time, reacting to overvoltage events quickly to provide immediate protection.
  • Low Clamping Voltage: It offers a low clamping voltage relative to its stand-off voltage, which means less stress on the protected component when a surge occurs.
  • Package: Housed in a rugged R-6 package, the BZW50-68B is designed for through-hole mounting, providing a secure and reliable connection in various circuit board layouts.

Applications

The BZW50-68B is ideal for a variety of applications where transient voltage protection is critical. These include:

  • Power supply units
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems
  • Consumer electronics

With its combination of high power dissipation, fast response time, and low clamping voltage, the BZW50-68B from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6836 $51.5704
34+ $3.0224 $102.7616
52+ $2.9280 $152.2560
71+ $2.8335 $201.1785
92+ $2.7391 $251.9972
123+ $2.4557 $302.0511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess