EN
  • EN
  • DE

BZX84C18/J9

Part No BZX84C18/J9
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case SOT23
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 722830-BZX84C18/J9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C18/J9 CAD Model

Description

STMicroelectronics BZX84C18/J9 Zener Diode

The BZX84C18/J9 from STMicroelectronics is a high-quality Zener diode, designed to provide a reliable voltage reference. This small signal Zener diode is intended for use in a wide range of electronic applications where voltage regulation is crucial. With its precise voltage control and fast switching capabilities, the BZX84C18/J9 is an excellent choice for designers looking to ensure stable operation in their circuit designs.

Key Features

  • Nominal Zener Voltage: The BZX84C18/J9 has a nominal Zener voltage of 18V, making it suitable for applications requiring this voltage level for regulation or reference purposes.
  • Power Dissipation: With a power dissipation of 250mW, this diode can withstand moderate levels of power while maintaining its Zener voltage regulation.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into a variety of circuit layouts.
  • Low Leakage Current: It exhibits low leakage current characteristics, ensuring minimal power loss and improved efficiency in your electronic designs.
  • High Stability: The BZX84C18/J9 is designed for high stability and reliability, which is crucial for maintaining consistent performance across various operating conditions.

Applications

The BZX84C18/J9 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BZX84C18/J9 is no exception. Manufactured with the highest standards, this Zener diode ensures consistent performance and durability. Whether you're designing for commercial or industrial applications, the BZX84C18/J9 from STMicroelectronics is an excellent choice for your voltage regulation needs.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical documentation available from STMicroelectronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5,105+ $0.0098 $50.0290
12,350+ $0.0081 $100.0350
19,235+ $0.0078 $150.0330
26,320+ $0.0076 $200.0320
34,250+ $0.0073 $250.0250
45,455+ $0.0066 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,210 pieces
MOQ: 5105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess