EN
  • EN
  • DE

TPS70933DRVRM3

Part No TPS70933DRVRM3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Voltage Dropout (Max) 1.4V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 2.05 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS70933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352688-TPS70933DRVRM3
Ultra Librarian 3D Model Ultra Librarian TPS70933DRVRM3 CAD Model

Description

Product Overview: TPS70933DRVRM3

The TPS70933DRVRM3 is a state-of-the-art voltage regulator from Texas Instruments, designed to deliver high performance in a wide range of applications. This linear regulator offers an output current of 150 mA and a fixed output voltage of 3.3V, which makes it an ideal solution for powering sensitive analog circuits that require a stable and precise voltage supply.

Key Features

  • High Accuracy: The TPS70933DRVRM3 boasts a high accuracy output voltage with a low dropout voltage, ensuring that your circuits receive a consistent power supply even when input voltage is close to the output voltage.
  • Low Quiescent Current: With an ultra-low quiescent current of just 1 µA, this regulator is perfect for battery-powered and low-power applications, helping to extend battery life and reduce power consumption.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the regulator and your application from potential damage due to excessive heat.
  • Reverse Current Protection: The TPS70933DRVRM3 also features reverse current protection, which prevents current from flowing backward through the device, an essential feature for maintaining circuit integrity.

Applications

The versatility of the TPS70933DRVRM3 allows it to be used in numerous applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Power supplies for analog sensors and ADCs
  • Post-regulation for switching power supplies

Package and Reliability

The TPS70933DRVRM3 comes in a small 6-pin SON package, which is not only space-efficient but also offers excellent thermal performance. The device is designed with a robustness that meets Texas Instruments' high reliability standards, ensuring long-term performance and stability in your applications.

Conclusion

With its combination of features such as high accuracy, low quiescent current, thermal protection, and reverse current protection, the TPS70933DRVRM3 from Texas Instruments stands out as an exceptional voltage regulator. Whether you're designing for portability, power sensitivity, or simply need a reliable power management solution, this device is engineered to meet your needs with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1180 $50.3100
110+ $0.9173 $100.9030
170+ $0.8887 $151.0790
235+ $0.8600 $202.1000
305+ $0.8313 $253.5465
405+ $0.7453 $301.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess