EN
  • EN
  • DE

D30NF03L

Part No D30NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 30V - 0.020ohm - 30A - DPAK/IPAK STripFET TM II Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1166158-D30NF03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D30NF03L CAD Model

Description

The D30NF03L is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is a part of the STripFET series, which is known for its low on-resistance and high switching performance. The D30NF03L is designed to cater to a wide range of applications, including high-efficiency power supplies, motor control circuits, and general-purpose power switching.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The D30NF03L boasts an exceptionally low drain-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: With a continuous drain current rating of 30A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The fast switching speed of the D30NF03L minimizes transition losses and allows for high-frequency operation in power conversion systems.
  • 100% Avalanche Tested: Ensuring reliability and robustness, the D30NF03L is thoroughly tested for avalanche performance, which is critical for applications subject to harsh conditions.
  • Low Gate Charge (Q<sub>g): The device features a low gate charge, which reduces the power required to drive the MOSFET, contributing to the overall system efficiency.

Applications

The versatile nature of the D30NF03L makes it an ideal choice for a variety of applications. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Functions
  • High-Efficiency Power Switching Circuits
  • Motor Control Systems
  • Automotive and Industrial Applications

Package and Environmental Compliance

The D30NF03L is available in a TO-220 package, which is widely used for power devices due to its ability to handle high power levels and its ease of mounting on heat sinks for thermal management. STMicroelectronics is committed to environmental sustainability, and the D30NF03L is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4973 $59.4541
41+ $2.8690 $117.6290
63+ $2.7801 $175.1463
86+ $2.6900 $231.3400
112+ $2.5999 $291.1888
149+ $2.3319 $347.4531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess