Products specifications

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1V @ 400mA, 8A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 4A, 1V
Power - Max 36 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number D45H11
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 583507-D45H11FP
Ultra Librarian 3D Model Ultra Librarian D45H11FP CAD Model

Description

The D45H11FP from STMicroelectronics is a high-performance silicon NPN power transistor designed to cater to a wide range of applications that demand high-speed switching and reliability. This device is a part of STMicroelectronics' esteemed semiconductor product line, known for its innovative technology and exceptional quality.

Key Features

  • High Current Capability: The D45H11FP is capable of handling continuous collector currents up to 10 A, making it ideal for power-intensive applications.
  • High Voltage Rating: With a collector-emitter voltage (Vceo) of 80V, this transistor can be used in circuits with higher operating voltages without the risk of breakdown.
  • Fast Switching Speed: The device provides rapid switching characteristics, a critical feature for applications requiring high-speed operation.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures higher efficiency by minimizing power loss during operation.
  • Complementary PNP Type: The D45H11FP has a complementary PNP type available, enabling the use in push-pull and other configurations that require both NPN and PNP transistors.

Applications

The versatility of the D45H11FP allows it to be used in a variety of applications, including:

  • Power regulators
  • Switching circuits
  • Amplifier output stages
  • Motor controls
  • Power inverters
  • Other power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The D45H11FP is no exception, manufactured with state-of-the-art processes and subjected to rigorous testing to ensure its performance under various conditions. This commitment to quality makes the D45H11FP a reliable choice for designers and engineers seeking components that will endure the demands of both industrial and consumer applications.

Environmental Compliance

STMicroelectronics also prioritizes environmental responsibility in its manufacturing processes. The D45H11FP is designed with ecological considerations in mind, complying with international standards such as RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals), reflecting the company's dedication to sustainability and the well-being of the planet.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT26 T&R
Need more? Email Us
ECAD model for ZXT13P40DE6QTA
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.8150
ECAD model for BC856BQ
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL
Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to $0.3520
ECAD model for FZT649TC
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Diodes Incorporated
SS HI VOLTAGE TRANSISTOR SOT23 T
Lowest to $1.4886
ECAD model for MMBT5551Q-7
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention