EN
  • EN
  • DE

E-TDA7342NTR

Part No E-TDA7342NTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 10.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFP (7x7)
Win Source Part Number 1106560-E-TDA7342NTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7342NTR CAD Model

Description

E-TDA7342NTR Digital Controlled Audio Processor

The E-TDA7342NTR is a sophisticated digital controlled audio processor developed by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is designed to enhance the audio experience in automotive and consumer audio applications. It provides advanced signal processing capabilities and is tailored to meet the demands of modern audio systems.

At the core of the E-TDA7342NTR is its powerful digital signal processing (DSP) unit. This feature allows for precise control over the audio signal, enabling adjustments to sound quality such as bass, treble, balance, and volume. The audio processor is equipped with multiple input and output channels, making it highly versatile for various audio setups.

One of the key benefits of the E-TDA7342NTR is its user-friendly interface. It supports I²C bus control, which allows for seamless integration with microcontrollers and other digital systems. This connectivity ensures that users can easily adjust audio settings through software, offering a high degree of customization and control.

The E-TDA7342NTR also boasts a low distortion ratio and a wide dynamic range, ensuring clear and high-quality audio output. Its low noise performance is particularly important for automotive environments, where background noise can be a significant challenge. The device operates over a broad temperature range, making it reliable in various operating conditions.

For designers and engineers, the E-TDA7342NTR is available in a compact SO28 package, which is ideal for space-constrained applications. The device also features a standby function, which helps to reduce power consumption when the audio system is not in use, making it an energy-efficient choice for battery-operated devices.

In conclusion, the E-TDA7342NTR from STMicroelectronics is a high-performance digital controlled audio processor that offers advanced features for superior audio control. Its integration capabilities, coupled with its robust performance, make it an ideal choice for enhancing the audio systems in both automotive and consumer electronics.

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess