EN
  • EN
  • DE
  • IT

ECMF02-2HSMX6

Part No ECMF02-2HSMX6
Manufacturer STMicroelectronics
Catalog Common Mode Chokes
Description CMC 100MA 2LN SMD ESD / ESD protected common mode filter for USB3.0 interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Filter Type Signal Line
Number of Lines 2
Current Rating (Maximum) 100mA
DC Resistance (DCR) (Maximum) 9Ohm
Temperature Range - Operating -40°C ~ 85°C
Features ESD
Mounting Style SMD
Dimension 0.063" L x 0.053" W (1.60mm x 1.35mm)
Height (Maximum) 0.55mm
Manufacturer Package 6-UFQFN
Part Number Series ECMF02
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801048-ECMF02-2HSMX6
Ultra Librarian 3D Model Ultra Librarian ECMF02-2HSMX6 CAD Model

Description

Introducing the ECMF02-2HSMX6 by STMicroelectronics

The ECMF02-2HSMX6 is a state-of-the-art common-mode filter designed by STMicroelectronics, a leader in the semiconductor industry. This compact and highly efficient component is engineered to provide superior ESD protection and signal conditioning for high-speed interfaces.

Key Features

  • Integrated Common-Mode Filter with ESD Protection: The ECMF02-2HSMX6 offers an integrated solution that combines a common-mode filter with ESD protection, ensuring both signal integrity and resilience against electrostatic discharges.
  • High-Speed Data Line Compatibility: This component is perfectly suited for high-speed differential data lines such as USB 2.0, HDMI, MIPI, and DisplayPort interfaces, supporting data rates up to 10 Gbps with minimal signal attenuation.
  • Ultra-Thin Package: The device comes in an ultra-thin package, making it ideal for space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Low Capacitance: With a low line capacitance, the ECMF02-2HSMX6 minimizes signal distortion and preserves the integrity of high-speed signals.
  • High ESD Protection Level: It is capable of withstanding electrostatic discharges up to ±15 kV (air discharge) and ±8 kV (contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for sensitive electronic components.

Applications

The ECMF02-2HSMX6 is an ideal choice for a wide range of applications where signal integrity and ESD protection are critical. Its common applications include:

  • Smartphones and Mobile Devices
  • Portable Electronics
  • High-Speed Data Interfaces
  • USB 2.0 and USB 3.0 Ports
  • HDMI and DisplayPort Interfaces

Conclusion

With its combination of performance, efficiency, and compact form factor, the ECMF02-2HSMX6 from STMicroelectronics is an excellent choice for designers looking to enhance the reliability and performance of their high-speed data interfaces. Its advanced features ensure that it stands out as a top-tier solution for ESD protection and signal conditioning in a wide array of electronic devices.

You May Also Be Interested in

Schaffner EMC Inc.
COMMON MODE CHOKE 47MH 600MA / Line Common Mode Choke DCR
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Need more? Email Us
TDK Corporation
CMC 150MA 2LN SMD
Lowest to $0.1285
Panasonic
CMC 140MA 4LN 65 OHM SMD / 4 Line Common Mode Choke Surface Mount 65 Ohms @ 100 MHz 140mA DCR 1.8Ohm
Lowest to $0.1532
Coilcraft
CMC 18NH 500MA 2LN 100 OHM SMD / 18 nH 2 Line Common Mode Choke Surface Mount 100 Ohms 500mA DCR 77mOhm
Lowest to $0.9263
Coilcraft
CMC 98NH 500MA 2LN 420 OHM SMD
Lowest to $1.0008
Coilcraft
CMC 147NH 500MA 2LN 820 OHM SMD
Lowest to $1.9149
Coilcraft
CMC 84NH 500MA 2LN 640 OHM SMD
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess