EN
  • EN
  • DE

EMIF02-USB02F

Part No EMIF02-USB02F
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33, 1.3k, 10k
Values R = 33 Ohms, 1.3 kOhms, 10 kOhms, C = 50pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.077" L x 0.064" W (1.97mm x 1.62mm)
Height 0.028" (0.70mm)
Win Source Part Number 203650-EMIF02-USB02F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF02-USB02F CAD Model

Description

The EMIF02-USB02F is a highly integrated solution designed by STMicroelectronics to provide electromagnetic interference (EMI) filtering and line termination for Universal Serial Bus (USB) interfaces. This product is particularly suitable for applications where USB connectivity is employed and where space and performance are critical considerations.

Key Features

  • Integrated EMI Filtering: The device includes EMI filtering components that significantly reduce the electromagnetic emissions from USB data lines, ensuring compliance with international standards for electromagnetic compatibility (EMC).
  • Line Termination: It features integrated line termination resistors that match the USB impedance requirements, which is essential for maintaining signal integrity and reliable communication.
  • ESD Protection: The EMIF02-USB02F provides robust electrostatic discharge (ESD) protection for USB data lines, safeguarding the connected devices against static electricity and surges.
  • Compact Package: Offered in a compact µQFN package, it is designed to occupy minimal board space, making it ideal for portable and space-constrained applications.
  • High-Speed Data Line Compatibility: This component supports high-speed data transmission, making it compatible with USB 2.0 interfaces.

Applications

The EMIF02-USB02F is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • USB Hubs, Peripherals, and Accessories
  • Consumer Electronics
  • Wearable Technology

Performance and Quality

STMicroelectronics ensures that the EMIF02-USB02F meets the highest performance and quality standards. The device is designed to operate reliably over a wide temperature range and has been rigorously tested to meet the stringent requirements of the electronics industry.

Design Support

STMicroelectronics provides comprehensive design support for the EMIF02-USB02F, including technical documentation, application notes, and design tools to assist engineers in integrating this component into their designs seamlessly.

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess