EN
  • EN
  • DE

EMIF04-MMC02F2

Part No EMIF04-MMC02F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Resistance - Channel (Ohms) 47, 13k, 56k
Values R = 47 Ohms, 13 kOhms, 56 kOhms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.080" L x 0.058" W (2.04mm x 1.47mm)
Height 0.028" (0.70mm)
Win Source Part Number 081000-EMIF04-MMC02F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF04-MMC02F2 CAD Model

Description

EMIF04-MMC02F2 Integrated EMI Filter and Line Termination

The EMIF04-MMC02F2 is a high-performance integrated EMI (Electromagnetic Interference) filtering and line termination solution designed by STMicroelectronics, specifically tailored for the suppression of EMI noise in electronic circuits. This compact component is an essential choice for designers looking to enhance system reliability and performance in a variety of applications, particularly those involving multimedia card interfaces.

This robust filter integrates four EMI filter units, providing strong suppression capabilities for unwanted high-frequency noise. It is particularly effective in applications where space is at a premium, thanks to its miniature package footprint. The EMIF04-MMC02F2 is designed to be compatible with the MultiMediaCard (MMC) interface standards, ensuring seamless integration with MMC host and peripheral devices.

Key Features:

  • High Integration: The device combines EMI filtering and line termination resistors in a single package, reducing component count and saving valuable board space.
  • Low Pass Filter Design: It features a low-pass filter design with high cutoff frequency, ensuring signal integrity while attenuating unwanted noise.
  • Optimized for MMC Interfaces: The EMIF04-MMC02F2 is optimized for use with MMC interfaces, providing a tailored solution for these specific applications.
  • Low Line Capacitance: With low line capacitance, the filter maintains fast signal rise times, which is critical for high-speed data transmission.
  • High ESD Protection: It offers high-level ESD protection, safeguarding sensitive components against electrostatic discharges.
  • Reduced Crosstalk: The device's design minimizes crosstalk, ensuring that signals remain clean and distinct for reliable communication.

Applications:

  • Smartphones and mobile devices
  • Digital cameras and video recorders
  • Portable media players
  • GPS units
  • Other devices requiring MMC interface connectivity

The EMIF04-MMC02F2 from STMicroelectronics represents a strategic solution for designers aiming to improve EMI filtering in compact electronic systems. Its integration of multiple functions into a single package not only simplifies the design process but also enhances overall system robustness and performance.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0564 $60.8460
35+ $3.3287 $116.5045
54+ $3.2248 $174.1392
75+ $3.1208 $234.0600
96+ $3.0169 $289.6224
129+ $2.7050 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess