EN
  • EN
  • DE
  • IT

EMIF06-USD04F3

Part No EMIF06-USD04F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description IC EMI FILTER ESD PROT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features RC EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 10pF 15-UFBGA, FCBGA
Manufacturer STMicroelectronics
Series EMIF
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 15-UFBGA, FCBGA
Family Name EMIF06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918060-EMIF06-USD04F3
Ultra Librarian 3D Model Ultra Librarian EMIF06-USD04F3 CAD Model

Description

The EMIF06-USD04F3 is a highly integrated solution designed by STMicroelectronics, tailored for the suppression of electromagnetic interference (EMI) noise in electronic devices. This component is specifically engineered to work with Secure Digital (SD) memory card interfaces, providing both EMI filtering and line termination functionalities.

Key Features

  • Integrated Solution: The EMIF06-USD04F3 combines six EMI filter circuits with line termination resistors in one compact package, simplifying design and reducing PCB space requirements.
  • High-Speed Data Line Protection: Designed to support high-speed data lines, this filter ensures signal integrity for fast data transfers while minimizing the effects of EMI.
  • Low-pass Filter: The low-pass filter topology provides excellent attenuation of unwanted high-frequency signals, maintaining the quality of the communication channel.
  • Line Termination: The integrated line termination feature offers the correct impedance matching, reducing signal reflections and ensuring reliable data transmission.
  • Low Clamping Voltage: It offers protection against electrostatic discharge (ESD) with a low clamping voltage, safeguarding sensitive components from voltage spikes.
  • Compact Package: The device comes in a µQFN-10 2.5x1mm package, which is suitable for space-constrained applications.

Applications

The EMIF06-USD04F3 is ideal for a wide range of applications where SD memory card interfaces are utilized. This includes mobile phones, digital cameras, MP3 players, and other portable devices where the integrity of data transfer is crucial. Its ability to suppress EMI noise effectively makes it a go-to component for designers looking to enhance the performance of their products in noisy environments.

Conclusion

STMicroelectronics' EMIF06-USD04F3 is a versatile and efficient solution for managing EMI in SD memory card interfaces. By integrating six EMI filters with line termination resistors, it offers a compact, high-performance package that meets the stringent requirements of modern electronic devices. Whether for consumer electronics or industrial applications, the EMIF06-USD04F3 is an excellent choice for ensuring data integrity and compliance with EMI regulations.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess