EN
  • EN
  • DE

EMIF10-1K010F2

Part No EMIF10-1K010F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 1 KOHM/100PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Resistance - Channel (Ohms) 1k
Values R = 1 kOhms, C = 100pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.094" L x 0.094" W (2.39mm x 2.39mm)
Height 0.028" (0.70mm)
Win Source Part Number 1036340-EMIF10-1K010F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF10-1K010F2 CAD Model

Description

EMIF10-1K010F2 - EMI Filtering and Signal Conditioning Component

The EMIF10-1K010F2 is a cutting-edge EMI (Electromagnetic Interference) filtering and signal conditioning device designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance component is specifically engineered to provide superior EMI suppression for electronic systems, ensuring compliance with regulatory standards and enhancing the overall performance and reliability of the application.

Key Features

  • Integrated EMI Filtering: The EMIF10-1K010F2 incorporates a 10-line EMI filter, effectively reducing the noise on signal lines that can cause disruptions in digital devices.
  • High-Speed Signal Integrity: Designed for high-speed data lines, this component ensures that the integrity of the signals is maintained, making it suitable for applications such as USB 2.0, IEEE 1394, and LVDS interfaces.
  • Low Capacitance: With a low line capacitance, the EMIF10-1K010F2 minimizes signal attenuation, allowing for the preservation of signal strength and quality over longer distances.
  • Compact Package: The component comes in a space-saving flip-chip package, which is ideal for modern compact electronic assemblies that require efficient use of PCB real estate.
  • Enhanced ESD Protection: It provides robust Electrostatic Discharge (ESD) protection for sensitive circuitry, safeguarding against the potentially damaging effects of static electricity.

Applications

The EMIF10-1K010F2 is versatile and can be used across a broad range of applications where EMI filtering and signal integrity are critical. Some of the common applications include:

  • Mobile and portable devices
  • Computing and peripherals
  • Consumer electronics
  • Communication systems
  • Industrial controls

Why Choose EMIF10-1K010F2?

STMicroelectronics' EMIF10-1K010F2 stands out in the market for its ability to combine EMI filtering with signal conditioning in one compact solution. It addresses the increasing demand for high-performance and space-efficient components in modern electronic designs. By choosing the EMIF10-1K010F2, designers can ensure their products meet stringent EMI requirements while maintaining signal integrity, ultimately leading to enhanced user experiences and product reliability.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess