EN
  • EN
  • DE

ESDA6V1-5SC6

Part No ESDA6V1-5SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 100W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 093333-ESDA6V1-5SC6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA6V1-5
Introduction Date February 19, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-5SC6 CAD Model

Description

Product Overview: ESDA6V1-5SC6 from STMicroelectronics

The ESDA6V1-5SC6 is a state-of-the-art Transil™ diode array designed by STMicroelectronics, specifically created to provide a high level of protection for electronic devices against Electrostatic Discharge (ESD). This robust component is ideal for safeguarding sensitive equipment from the potentially destructive effects of ESD, which can occur during manufacturing, handling, or during operation.

Key Features

  • ESD Protection: The ESDA6V1-5SC6 is capable of withstanding ESD surges up to 15kV (air discharge) and 8kV (contact discharge) as defined in IEC 61000-4-2, making it an excellent choice for safeguarding high-speed interfaces.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures that any transient voltage spikes are quickly suppressed, protecting connected sensitive components from overvoltage damage.
  • Low Leakage Current: The component features a low leakage current, which is beneficial for battery-powered devices where power conservation is critical.
  • High Integration: The device integrates five protection diodes in a single SOT23-6L package, saving space on the PCB and simplifying the design process.
  • Fast Response Time: The ESDA6V1-5SC6 boasts an extremely fast response time to ESD strikes, ensuring immediate protection for the device it is guarding.

Applications

The ESDA6V1-5SC6 is versatile and can be used in a wide range of applications. It is particularly well-suited for protecting:

  • VLSI
  • Microcontroller Inputs
  • USB 2.0, 3.0, and 3.1 Ports
  • HDMI, DisplayPort, and DVI Interfaces
  • Mobile Phones and Portable Devices
  • Other High-Speed Data Lines

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ESDA6V1-5SC6 is no exception. It is manufactured to meet the highest industry standards and undergoes rigorous testing to ensure reliability and performance under extreme conditions. This makes the ESDA6V1-5SC6 a trusted choice for designers looking to enhance the durability and longevity of their electronic products.

With its combination of features, the ESDA6V1-5SC6 from STMicroelectronics represents a comprehensive solution for ESD protection in a compact and efficient package, making it a valuable addition to any sensitive electronic application.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0509 $50.1365
2,395+ $0.0418 $100.1110
3,705+ $0.0405 $150.0525
5,105+ $0.0392 $200.1160
6,600+ $0.0379 $250.1400
8,825+ $0.0340 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess