EN
  • EN
  • DE

ESDA6V18RL

Part No ESDA6V18RL
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057938-ESDA6V18RL
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESDA6V18RL CAD Model

Description

STMicroelectronics ESDA6V1-8RL: Transil™ ESD Protection Device

The ESDA6V1-8RL from STMicroelectronics is a state-of-the-art Transil diode designed to protect sensitive electronic equipment from electrostatic discharges (ESD). This robust ESD protection device is an essential component for modern electronics, ensuring the longevity and reliability of consumer, industrial, and telecommunication products.

Key Features

  • ESD Protection: It offers excellent protection against ESD, exceeding IEC 61000-4-2 level 4 with up to 15kV (air discharge) and 8kV (contact discharge) protection capabilities.
  • Low Clamping Voltage: With a low clamping voltage, the ESDA6V1-8RL ensures that sensitive circuits are well protected from transient overvoltage events.
  • Low Leakage Current: The device features a very low leakage current, minimizing power consumption when the device is in standby mode.
  • Large Bandwidth: The ESDA6V1-8RL has a large bandwidth, making it suitable for protecting high-speed data lines without compromising signal integrity.
  • SOT-23-6L Package: Its compact SOT-23-6L package allows for efficient use of board space, which is particularly beneficial in space-constrained applications.

Applications

The ESDA6V1-8RL is versatile and can be used in a wide range of applications, including:

  • USB ports, power supply, and communication lines protection.
  • Smartphones, tablets, and other portable devices.
  • Computers and peripherals.
  • Networking equipment and IoT devices.
  • Industrial control systems.

Why Choose the ESDA6V1-8RL?

Choosing the ESDA6V1-8RL for your design ensures that your products are protected against the most common cause of electronic equipment failure – ESD events. The device's fast response time, high surge capability, and low capacitance make it an excellent choice for safeguarding high-speed data lines and maintaining signal integrity. Its small form factor is ideal for modern, compact electronic assemblies, making it a go-to solution for designers looking to enhance the durability and reliability of their products.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3347 $58.5725
425+ $0.2747 $116.7475
655+ $0.2661 $174.2955
900+ $0.2576 $231.8400
1,165+ $0.2489 $289.9685
1,555+ $0.2231 $346.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess