EN
  • EN
  • DE

ESDA6V1L (EL61)

Part No ESDA6V1L (EL61)
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822914-ESDA6V1L (EL61)
Ultra Librarian 3D Model Ultra Librarian ESDA6V1L (EL61) CAD Model

Description

ESDA6V1L (EL61) Transil™ ESD Suppressor by STMicroelectronics

The ESDA6V1L, also known by its orderable part number EL61, is a state-of-the-art Transil™ ESD suppressor designed by STMicroelectronics. This device is engineered to provide a high level of protection for sensitive electronic components against electrostatic discharge (ESD), which can cause immediate or latent damage to integrated circuits. The ESDA6V1L is particularly suitable for applications where space is at a premium and where high ESD protection is required.

Constructed with STMicroelectronics' advanced semiconductor technology, the ESDA6V1L features a low capacitance diode array that ensures signal integrity and a high level of protection for high-speed data lines. With a breakdown voltage of 6.1 Volts and a low clamping voltage, this device can effectively safeguard sensitive components by quickly diverting harmful ESD pulses away from the protected circuitry.

The ESDA6V1L is packaged in a small SOT-23 package, making it an ideal choice for portable electronics where board space is limited, such as smartphones, tablets, and other compact devices. The small footprint also allows for easy integration into a wide range of other applications, including USB interfaces, computer peripherals, and communication systems.

Key features of the ESDA6V1L include:

  • Low capacitance design for preserving signal integrity
  • High ESD protection level exceeding IEC 61000-4-2 standard (±15kV air, ±8kV contact discharge)
  • Low leakage current to ensure minimal power consumption
  • Fast response time to ESD strikes
  • RoHS compliant and Halogen-free for environmental sustainability

With its robust design and comprehensive protection capabilities, the ESDA6V1L is a reliable choice for designers looking to enhance the ESD robustness of their systems. STMicroelectronics' commitment to quality and performance ensures that the ESDA6V1L meets the stringent requirements of the most demanding ESD protection applications.

For further information, technical specifications, and application support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess