EN
  • EN
  • DE

MCHC908MR8VFAE

Part No MCHC908MR8VFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP / HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MCHC908
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2832-MCHC908MR8VFAE
Standard Package 1
Win Source Part Number 1318748-MCHC908MR8VFAE
Ultra Librarian 3D Model Ultra Librarian MCHC908MR8VFAE CAD Model

Description

The NXP MCHC908MR8VFAE is a robust microcontroller that provides a versatile platform for embedded systems in industrial and consumer applications. Designed with a focus on high-performance and reliability, this microcontroller is part of the HC08 family, which is well-known for its user-friendly features and powerful instruction set.

Key Features

  • Core: The MCHC908MR8VFAE is built around a high-performance HC08 core, which operates at a maximum frequency of 8 MHz. This core is designed to execute complex tasks efficiently, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 8KB of flash memory, providing ample space for application code, and 256 bytes of RAM for data processing.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) ports, enabling it to interface with a variety of peripherals and sensors.
  • Timers: Onboard timers support both event counting and pulse-width modulation (PWM), which are essential for tasks such as motor control and time-sensitive operations.
  • ADC: An integrated analog-to-digital converter (ADC) allows for the conversion of analog signals to digital, facilitating the use of analog sensors and inputs.
  • Communication: The microcontroller supports serial communication via SCI (Serial Communication Interface), allowing for easy data exchange with other devices.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, providing flexibility in power supply design.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the MCHC908MR8VFAE is built to withstand harsh environments.
  • Packaging: The device is available in a 16-pin SOIC package, which is suitable for space-constrained applications.

Applications

The NXP MCHC908MR8VFAE microcontroller is an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its robust feature set and reliable performance ensure that it can meet the demands of complex and varied tasks within these fields.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess