EN
  • EN
  • DE
  • IT

ESDA7P60-1U1M

Part No ESDA7P60-1U1M
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11.6VCL 1610
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 11.6V
Peak Pulse Current(Ippm) 60A (8/20μs)
Power Dissipation - Pd 700W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 1610
Win Source Part Number 1037133-ESDA7P60-1U1M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA7P60-1U1M CAD Model

Description

The ESDA7P60-1U1M from STMicroelectronics is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge damages. This robust component is an essential addition to any sensitive electronic circuit, particularly those found in modern consumer electronics, telecommunications, and industrial applications.

The ESDA7P60-1U1M is a bidirectional single-line TVS (Transient Voltage Suppressor) diode that features a low line capacitance of 0.7 pF, making it particularly suitable for protecting high-frequency lines without compromising signal integrity. It is capable of withstanding ESD strikes up to the IEC 61000-4-2 level 4 standard, absorbing up to ±15 kV (air discharge) and ±8 kV (contact discharge), thus providing a high level of protection for sensitive components.

The device is housed in a small SOD-882 package, also known as the μQFN-2L, which not only saves valuable PCB space but also ensures minimal parasitic inductance due to its compact footprint. The low package height of the ESDA7P60-1U1M is an added advantage for applications with space constraints.

With an extremely low leakage current of less than 0.1 µA, the ESDA7P60-1U1M is designed for power-sensitive applications. Its fast response time ensures quick activation upon detecting an ESD event, thereby providing immediate protection to the downstream electronics.

The ESDA7P60-1U1M is RoHS compliant and is characterized by its high reliability and robustness over a wide temperature range of -40°C to +125°C. This makes it an ideal choice for a broad spectrum of applications, including USB 2.0, HDMI, Ethernet, and other high-speed data lines where ESD protection is critical.

In summary, the ESDA7P60-1U1M from STMicroelectronics is a high-performance, space-saving solution for protecting sensitive circuits against the potentially destructive effects of electrostatic discharge. Its low capacitance, fast response time, and high ESD withstand capability make it a go-to choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 36VWM 76.8VC 8-SOIC
Need more? Email Us
ON Semiconductor
TVS DIODE 43VWM 69.4VC SMB
Need more? Email Us
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 15VWM 39VC 16SOIC
Lowest to $1.3464
Infineon Technologies
MULTI-PURPOSE ESD DEVICE
Lowest to $0.9715
DIOTEC Electronics Corporation
TVS DIODE 30VWM 48.4VC SMC
Lowest to $0.2186
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.2283
Bourns Inc.
TVS DIODE 8VWM 16.9VC 8-SOIC
Lowest to $0.6744
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN
Lowest to $0.2677

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2311 $50.8420
530+ $0.1896 $100.4880
820+ $0.1837 $150.6340
1,125+ $0.1778 $200.0250
1,460+ $0.1718 $250.8280
1,950+ $0.1541 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242,193 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess