EN
  • EN
  • DE

ESDAVLC6-5BU6

Part No ESDAVLC6-5BU6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE SOD882 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Base Product Number ESDAVLC6
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 738160-ESDAVLC6-5BU6
Ultra Librarian 3D Model Ultra Librarian ESDAVLC6-5BU6 CAD Model

Description

STMicroelectronics ESDAVLC6-5BU6: Bidirectional Single Line TVS Diode

The ESDAVLC6-5BU6 is a state-of-the-art Transient Voltage Suppression (TVS) diode designed by STMicroelectronics to protect sensitive electronics from electrostatic discharges (ESD). This component is specifically engineered to safeguard a single data line or other I/O port against the damaging effects of ESD, which can occur during device handling or when interfacing with other electronic systems.

With its bidirectional design, the ESDAVLC6-5BU6 can provide protection in both directions on the line, making it an ideal choice for applications where the polarity of the transient voltage is unpredictable. The diode's low clamping voltage ensures that any ESD is quickly suppressed, minimizing the risk of damage to the protected device.

Key Features:

  • Low Clamping Voltage: The ESDAVLC6-5BU6 offers a very low clamping voltage, which is crucial for the protection of modern, sensitive electronic components.
  • High ESD Protection: This TVS diode can withstand ESD discharges up to the maximum level specified in the IEC 61000-4-2 international standard, ensuring robust protection for your devices.
  • Low Leakage Current: With a low leakage current, the ESDAVLC6-5BU6 ensures minimal power loss when the device is in standby, making it suitable for power-sensitive applications.
  • Small Package Size: The diode comes in a tiny SOT-23-6L package, which allows for its use in space-constrained applications without sacrificing performance.
  • Fast Response Time: The device responds to ESD strikes in a matter of nanoseconds, providing immediate protection to the connected circuitry.

Applications for the ESDAVLC6-5BU6 include a wide range of products where data lines require protection from ESD. These can range from mobile devices, such as smartphones and tablets, to more complex systems like network servers and telecommunications equipment. Its ability to safeguard against high ESD events without significant voltage overshoot makes it an excellent choice for protecting high-speed data lines, USB interfaces, and other critical signal lines in electronic systems.

Overall, the ESDAVLC6-5BU6 from STMicroelectronics is a robust and reliable solution for protecting sensitive electronic components from the potentially catastrophic effects of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5050 $60.2000
95+ $1.2359 $117.4105
145+ $1.1966 $173.5070
200+ $1.1585 $231.7000
260+ $1.1192 $290.9920
350+ $1.0037 $351.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess