The ESDAVLC8-1BU2/Q is a state-of-the-art ESD protection device from STMicroelectronics, designed to safeguard high-speed data lines against electrostatic discharge (ESD) threats. This product is part of STMicroelectronics' Transil™ series, which is renowned for its ability to provide reliable protection for sensitive electronic components.
Key Features
- High ESD Protection: The device offers excellent ESD protection exceeding IEC 61000-4-2 level 4, withstanding ESD strikes up to 15 kV (air discharge) and 8 kV (contact discharge).
- Low Capacitance: With an ultra-low capacitance of just 0.7 pF, the ESDAVLC8-1BU2/Q is ideal for protecting high-speed data lines without compromising signal integrity.
- Multi-Line Protection: This component can protect up to 8 data lines, making it a compact and efficient solution for multi-line applications.
- Low Leakage Current: It ensures minimal power loss with a very low leakage current of less than 0.1 µA, which is critical for battery-powered devices.
- Small Package: The ESDAVLC8-1BU2/Q comes in a small SOT23-6L package, which is perfect for space-constrained applications.
Applications
The ESDAVLC8-1BU2/Q is versatile and can be used in a variety of applications, including:
- USB 2.0 and 3.0 interfaces
- HDMI and DisplayPort interfaces
- High-speed serial links like LVDS, DVI, and SATA
- Mobile phones, tablets, and other portable devices
- Consumer electronics such as digital cameras and audio players
Quality and Reliability
STMicroelectronics is committed to delivering high-quality and reliable components. The ESDAVLC8-1BU2/Q is manufactured with the robustness and durability expected from a leading semiconductor provider. This ensures that the product not only meets but exceeds the stringent requirements of the most demanding electronic protection applications.
With its combination of advanced features and proven performance, the ESDAVLC8-1BU2/Q is an excellent choice for designers looking to enhance the ESD resilience of their high-speed data interfaces.