EN
  • EN
  • DE
  • IT

ESDCAN04-2BWY

Part No ESDCAN04-2BWY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 25.5VWM 43VC SOT323-3  /  43V Clamp 3.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 25.5V
Voltage - Breakdown (Min) 27.5V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 3.7A (8/20µs)
Power - Peak Pulse 170W
Power Line Protection No
Applications Automotive, CAN
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number ESDCAN04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18465-6,497-18465-2,497-18465-1
Standard Package 3,000
Win Source Part Number 1017430-ESDCAN04-2BWY
Ultra Librarian 3D Model Ultra Librarian ESDCAN04-2BWY CAD Model

Description

STMicroelectronics ESDCAN04-2BWY Transient Voltage Suppressor

The ESDCAN04-2BWY from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed specifically for the protection of the CAN (Controller Area Network) bus lines from electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful transient voltage events. This device is a perfect solution for automotive applications and industrial networks where reliability and robustness are critical.

Key Features:

  • Low Clamping Voltage: The ESDCAN04-2BWY offers a low clamping voltage, which ensures that sensitive components on the CAN bus are well-protected from transient events.
  • High ESD Protection: It is capable of withstanding ESD discharges up to ±30 kV (air discharge) and ±30 kV (contact discharge), as per the IEC 61000-4-2 standard, providing excellent protection for electronic equipment.
  • Automotive Qualification: The device is qualified under AEC-Q101, which is a critical standard for automotive-grade components, ensuring reliability under the harsh conditions of automotive environments.
  • Low Capacitance: With a very low line capacitance, the ESDCAN04-2BWY minimizes signal attenuation, making it suitable for high-speed networks without compromising data integrity.
  • Optimized Design: The device is presented in an SOT-23 package, which is optimized for PCB space-saving and is suitable for high-density board layouts.
  • Temperature Range: It operates over a wide temperature range from -55°C to +150°C, accommodating extreme operating conditions.

Applications:

The ESDCAN04-2BWY is ideal for a range of applications where CAN bus line protection is paramount. These include:

  • Automotive networks such as body control modules, infotainment systems, and ADAS (Advanced Driver-Assistance Systems)
  • Industrial control systems utilizing CAN interface
  • Embedded systems with CAN connectivity

With its robust protection features and compliance with stringent automotive standards, the ESDCAN04-2BWY is an essential component for safeguarding CAN bus lines against the damaging effects of transient voltage spikes, ensuring system stability and extending the longevity of electronic systems.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3661
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1441
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 18V 29.2V SMA
Need more? Email Us
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $1.0032
Alpha & Omega Semiconductor Inc.
TVS DIODE 5VWM 9VC 8DFN
Lowest to $0.2158
ON Semiconductor
TVS DIODE 5VWM 10VC 18UDFN
Lowest to $1.7594
Littelfuse Inc.
TVS DIODE 13.6VWM 22.5VC SMC
Lowest to $0.5231
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $3.1532
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.0968

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1356 $50.1720
900+ $0.1113 $100.1700
1,395+ $0.1078 $150.3810
1,920+ $0.1043 $200.2560
2,485+ $0.1008 $250.4880
3,320+ $0.0904 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,199 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess