Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VN7050AS
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Win Source Part Number 799133-EV-VN7050AS
Popularity Medium
Supply and Demand Status Limited
Family Name VN7050AS
Introduction Date September 03, 2015
ECCN EAR99
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian EV-VN7050AS CAD Model

Description

Product Overview: EV-VN7050AS Evaluation Board

The EV-VN7050AS from STMicroelectronics is a cutting-edge evaluation board designed for the VN7050AS high-side driver integrated circuit (IC). This board allows engineers and developers to thoroughly test and evaluate the capabilities of the VN7050AS, which is part of ST's VIPower M0-7 series. The VN7050AS is an automotive-grade power MOSFET with an integrated driver, optimized for driving resistive, capacitive, and inductive loads with one side connected to ground.

Key Features

  • Integrated Protection: The VN7050AS includes over-temperature protection, over-current protection, and active VCC clamping, ensuring safe operation under a wide range of conditions.
  • Diagnostic Functions: With its comprehensive diagnostic features, the EV-VN7050AS provides feedback on load status, over-temperature conditions, and open-load detection in off-state, which is critical for fault-tolerant applications.
  • High-Side Switch: The high-side switch configuration of the VN7050AS allows for easy control of the load from the power supply side, simplifying the driving of loads that must be grounded on one side.
  • Robust Design: The board is designed to handle the harsh environments typical in automotive applications, with a wide operating voltage range and the ability to withstand significant energy during load dump.

Applications

The EV-VN7050AS is particularly suitable for a variety of applications within the automotive sector, including but not limited to:

  • Automotive lighting systems
  • Body control modules
  • Engine control units
  • Intelligent power distribution

Technical Specifications

The VN7050AS IC on the evaluation board features:

  • On-resistance of only 26 mΩ, minimizing power loss
  • Load current capability up to 36 A, suitable for high-power applications
  • Wide supply voltage range from 5.5 V to 28 V, covering the needs of most automotive electrical systems
  • Extended temperature range from -40°C to 150°C, ensuring reliable operation in extreme conditions

The EV-VN7050AS evaluation board is an excellent tool for designers looking to leverage the performance and features of the VN7050AS high-side driver in their automotive applications. With its robust protection features, diagnostic capabilities, and high current handling, the EV-VN7050AS provides a flexible and reliable platform for developing advanced automotive solutions.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISOW1044
Need more? Email Us
ECAD model for ISOW1044DFMEVM
Analog Devices Inc.
BOARD EVAL FOR AD9838 / AD9838 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD9838SDZ
Infineon Technologies
EVAL BOARD / 2EDL23N06PJ Gate Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for EVAL2EDL23N06PJTOBO1
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADPDUCZ
Innovisionsemi
EVAL BOARD FOR NCP331
Need more? Email Us
ECAD model for NCP331SNT1GEVB
Renesas Electronics America
EVAL BOARD 1 DAQ ON A STICK RTD / USB Interface Evaluation Board
Need more? Email Us
ECAD model for RTKA-SEMITECRTDEVZ
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC
Texas Instruments
EVAL BOARD FOR TPS2552
Need more? Email Us
ECAD model for TPS2552DBVEVM-364
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention