EN
  • EN
  • DE

EVAL5987A

Part No EVAL5987A
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION FOR L5987A / L5987A DC to DC Converter and Switching Regulator Chip 0.6VDC to 16VDC Output Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 3A
Voltage - Input 2.9 V ~ 18 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5987
Win Source Part Number 778141-EVAL5987A
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL5987A
Introduction Date November 04, 2009
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVAL5987A CAD Model

Description

The EVAL5987A is a high-performance evaluation board designed by STMicroelectronics, a leader in the semiconductor industry. This board is specifically tailored for testing the capabilities and features of the L5987A, a robust and efficient synchronous step-down switching regulator.

The L5987A is capable of delivering up to 3 A of continuous current to the load with an input voltage range from 4.5 V to 38 V, making it a versatile solution for a wide array of applications. The EVAL5987A board provides a practical platform for engineers and developers to explore the functionalities of this regulator in a real-world scenario.

Key Features:

  • Wide Input Voltage Range: The board operates effectively with an input voltage ranging from 4.5 V to 38 V, accommodating various power sources.
  • High Output Current: It can deliver up to 3 A of continuous current, suitable for powering a diverse set of devices and components.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing users to customize it according to their specific requirements.
  • High Efficiency: The L5987A's synchronous rectification ensures high efficiency, which is crucial for thermal performance and energy savings.
  • Thermal Protection: The board is equipped with thermal shutdown protection to prevent damage from overheating.
  • Under-voltage Lockout: An under-voltage lockout feature ensures the stability and reliability of the power supply.

The EVAL5987A is an essential tool for designers looking to implement the L5987A in their systems. It simplifies the process of evaluating the performance of the switching regulator in various conditions and configurations. The board comes with a comprehensive set of documentation, including schematics, bill of materials, and user manuals, to facilitate a smooth evaluation process.

Whether you're developing power supplies for consumer electronics, industrial applications, or automotive systems, the EVAL5987A evaluation board is an excellent starting point to understand the performance and integration of the L5987A switching regulator into your designs.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1621 $75.4863
6+ $20.6459 $123.8754
9+ $20.0007 $180.0063
12+ $19.3555 $232.2660
16+ $18.7103 $299.3648
21+ $16.7748 $352.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess