EN
  • EN
  • DE

EVAL6474H

Part No EVAL6474H
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR L6474 / L6474 Motion Motor Control Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2030
Country of Origin Italy
ECCN EAR99
Family Name EVAL6474H
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 778175-EVAL6474H
Supplied Contents Board(s)
Secondary Attributes Over Current and Temperature Protection
Primary Attributes Dual Full-Bridge (H-Bridge) Driver
Utilized IC / Part L6474
Embedded No
Main Purpose Power Management, Motor Control
Manufacturer STMicroelectronics
Categories Development Boards, Kits, Programmers
Ultra Librarian 3D Model Ultra Librarian EVAL6474H CAD Model

Description

STMicroelectronics EVAL6474H Product Overview

The EVAL6474H from STMicroelectronics is a high-performance stepper motor driver evaluation board, designed to demonstrate the capabilities of the L6474H integrated circuit. This advanced stepper motor driver is ideal for applications requiring precise motor control, such as 3D printers, CNC machines, robotics, and a wide range of automation systems.

Key Features

  • Integrated L6474H Stepper Driver: The board is built around the L6474H chip, which provides efficient driving with minimal power consumption.
  • Wide Voltage Range: The EVAL6474H operates over a broad voltage range from 8 V to 45 V, making it versatile for various application needs.
  • High Current Rating: It can deliver up to 3 A of current, with peak currents up to 4 A, ensuring robust performance for a wide range of stepper motors.
  • Microstepping Support: Support for up to 1/16 microstepping allows for smooth and precise motor control.
  • Overcurrent Protection: The board features overcurrent, short-circuit, and thermal protection to safeguard the motor and the driver in adverse conditions.
  • User-Friendly Interfaces: It comes with a user-friendly SPI interface for configuration and diagnostics, as well as additional GPIOs for custom functionalities.
  • Advanced Diagnostics: The EVAL6474H provides comprehensive diagnostic features for fault detection including overtemperature and overcurrent events.

Easy Integration and Use

The EVAL6474H is designed for ease of use, with a simple layout and clear markings for all connections. Its compatibility with the STEVAL-PCC009V2 interface board allows for easy connection to a PC for advanced control and monitoring. The evaluation board comes with a set of dedicated software tools, making it straightforward for designers to configure and tune the driver settings for optimal performance.

Application Flexibility

With its robust design and flexible control options, the EVAL6474H is the perfect solution for developers looking to create sophisticated stepper motor applications. Whether for prototyping or for educational purposes, this evaluation board from STMicroelectronics provides a reliable platform for exploring advanced motor control technologies.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess