EN
  • EN
  • DE

EVAL6480H

Part No EVAL6480H
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO L6480H MOTOR DRIVER  /  L6480 Motor Controller/Driver, Stepper Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231015-EVAL6480H
Standard Package 1
Other Names 497-13354
HTSUS 8473.30.1180
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Base Product Number EVAL6480
Supplied Contents Board(s)
Utilized IC / Part L6480
Embedded No
Function Motor Controller/Driver, Stepper
Type Power Management
Package Box
Mfr STMicroelectronics
Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Ultra Librarian 3D Model Ultra Librarian EVAL6480H CAD Model

Description

STMicroelectronics EVAL6480H Stepper Motor Driver Evaluation Board

The EVAL6480H from STMicroelectronics is an advanced evaluation board designed for the L6480H, a fully integrated motor driver specifically developed for driving stepper motors with microstepping capabilities. This powerful and versatile board is an excellent tool for designers and engineers to explore the features and performance of the L6480H IC in their stepper motor applications.

Key Features

  • Integrated Power Stage: The L6480H integrates a dual full-bridge gate driver, which can deliver up to 3 A of current to the stepper motor, with a supply voltage range of 8 V to 45 V.
  • Advanced Motion Engine: A state-of-the-art motion engine with microstepping resolution up to 1/128 steps ensures smooth and precise motor control.
  • Programmable Speed Profile: Users can program speed profiles directly on the board, including acceleration, deceleration, speed, and hold parameters, making it highly adaptable to different application requirements.
  • SPI Interface: Configuration and control of the motor driver are simplified through a Serial Peripheral Interface (SPI), providing an easy way to interface with a host controller.
  • Comprehensive Protection Features: The EVAL6480H includes overcurrent, overtemperature, and short-circuit protection, ensuring reliable operation and longevity of the motor and the driver.

Applications

The EVAL6480H is ideal for a wide range of applications that require precise control of stepper motors, including but not limited to 3D printers, CNC machines, robotics, point of sale terminals, and surveillance systems.

Easy to Use and Experiment

The evaluation board comes with a user-friendly interface and is accompanied by a comprehensive set of documentation and software tools. This allows for rapid development and testing of various motor control scenarios, significantly reducing the time to market for products incorporating the L6480H stepper motor driver.

Additional Resources

For more detailed information, technical specifications, and application notes, customers can access STMicroelectronics' extensive online resources. These resources provide in-depth knowledge to ensure successful integration of the EVAL6480H into any stepper motor-driven application.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess