EN
  • EN
  • DE

EVL80WLED-STCH03

Part No EVL80WLED-STCH03
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description EVL80WLED-STCH03: 80W-1A PRIMARY / STCH03 1, Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 1A
Outputs and Type 1, Isolated
Voltage - Output 40V ~ 80V
Voltage - Input 90 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part STCH03
Base Product Number EVL80
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341658-EVL80WLED-STCH03
Ultra Librarian 3D Model Ultra Librarian EVL80WLED-STCH03 CAD Model

Description

The EVL80WLED-STCH03 is a sophisticated evaluation board designed by STMicroelectronics specifically for driving high-brightness LEDs. This board is an exemplary demonstration of STMicroelectronics' commitment to providing innovative solutions for advanced lighting applications, particularly in the realm of LED technology.

At the heart of the EVL80WLED-STCH03 is the STCH03, a high-performance, current mode PWM controller optimized for LED driving and equipped with a quasi-resonant switching feature. This enables the board to deliver high efficiency and reduces electromagnetic interference, making it an ideal choice for both commercial and industrial lighting solutions.

The board is capable of delivering up to 80W of power, ensuring that it can drive a wide array of LED configurations. This flexibility makes it suitable for various applications, from general-purpose lighting to more specialized uses like architectural or display lighting. With its adjustable output current and wide input voltage range, the EVL80WLED-STCH03 can be easily adapted to different power requirements, providing designers with a versatile platform for their lighting projects.

Key features of the EVL80WLED-STCH03 include overvoltage, overcurrent, and overtemperature protections, which safeguard the board and the LEDs from potential damage. The board also includes an EMI filter, which further enhances its performance in noise-sensitive applications.

For those interested in evaluating and prototyping with the STCH03 controller, the EVL80WLED-STCH03 offers an excellent starting point. Its comprehensive design ensures that users can quickly integrate the board into their projects with minimal additional components required. Moreover, the evaluation board is supported by extensive documentation and application notes provided by STMicroelectronics, which can significantly reduce development time and effort.

Overall, the EVL80WLED-STCH03 evaluation board is a testament to STMicroelectronics' expertise in power management and LED driving solutions. It is a robust, efficient, and flexible tool for anyone looking to explore the possibilities of LED lighting in their applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess