EN
  • EN
  • DE

MIC2289-24BML-TR

Part No MIC2289-24BML-TR
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 10V
Voltage - Output 24V
Output Current per Channel 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788502-MIC2289-24BML-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2289-24BML-TR CAD Model

Description

MIC2289-24BML-TR from Microchip Technology

The MIC2289-24BML-TR is a high-efficiency, pulse-width modulated (PWM), boost-switching regulator that is designed to be an ideal power solution for a wide range of applications. Manufactured by Microchip Technology, this device is part of their extensive portfolio of power management solutions, and it offers a compact, reliable, and energy-efficient design for converting lower voltages to higher voltages in electronic circuits.

With an input voltage range of 2.5V to 10V, the MIC2289-24BML-TR is versatile enough to be used in battery-powered devices, where the input voltage can vary significantly during operation. It can provide an adjustable output voltage up to 34V, which is particularly useful for driving LEDs, OLED displays, and other devices that require higher voltages than those provided by standard batteries.

The regulator operates at a high switching frequency of 1.2MHz, which allows for the use of small, low-cost external components such as inductors and capacitors. This high-frequency operation also results in a compact power supply design with minimal footprint, making it suitable for space-constrained applications.

The MIC2289-24BML-TR features internal compensation, which reduces the number of external components required and simplifies the design process. Additionally, it includes a range of protection features, such as thermal shutdown and current limit, to ensure safe operation under various conditions. The device also boasts high efficiency, which can be up to 96%, reducing power loss and heat generation within the system.

Available in a 10-pin 3x3mm MLF® package, the MIC2289-24BML-TR is designed for easy integration into existing designs. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Overall, the MIC2289-24BML-TR from Microchip Technology is a robust and efficient solution for boosting voltage in portable electronics, LED lighting, and other applications requiring a compact power supply with high output voltage capabilities.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess