Products specifications Report Issue?

Win Source Part Number 300000303-FDA903D-EHT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear- Amplifiers- Audio Amplifiers
Series Automotive, AEC-Q100
Type Class D
Package Tape & Reel (TR) \Cut Tape (CT)
Voltage - Supply 3.3V ~ 18V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package PowerSSO-36 EPU
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian FDA903D-EHT CAD Model

Description

The FDA903D-EHT from STMicroelectronics is a state-of-the-art audio amplifier designed for high-end audio applications. This advanced class D amplifier is part of the FDA series, known for delivering exceptional sound quality and efficiency. It is particularly well-suited for automotive audio systems where reliability and performance are paramount.

Key Features

  • High Output Power: The FDA903D-EHT is capable of delivering high output power, ensuring robust audio performance even in demanding situations.
  • Advanced Class D Technology: Utilizing cutting-edge class D technology, this amplifier offers high efficiency, which translates to reduced power consumption and lower heat generation.
  • Superior Sound Quality: With its focus on sound fidelity, the FDA903D-EHT provides a crisp, clear audio experience, minimizing distortion and allowing for an immersive listening experience.
  • Wide Voltage Range: This device operates over a wide voltage range, accommodating various power supply conditions and ensuring consistent performance across different environments.
  • Thermal Protection: The built-in thermal protection features safeguard the amplifier against overheating, thus ensuring longevity and reliability.
  • EMI Suppression: The FDA903D-EHT is designed to minimize electromagnetic interference (EMI), ensuring that it can operate smoothly without affecting other electronic components.

Applications

The FDA903D-EHT is ideal for a variety of applications, particularly in the automotive sector where high-quality audio is essential. It is suitable for use in:

  • Car audio systems
  • Infotainment systems
  • Navigation and telematics systems

Conclusion

With its robust design, high-efficiency operation, and superior sound quality, the STMicroelectronics FDA903D-EHT audio amplifier is an excellent choice for any high-end audio application. Its advanced features and reliable performance make it a standout product in the STMicroelectronics portfolio, providing both manufacturers and consumers with an audio experience that is both immersive and dependable.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LB03
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ECAD model for MAX9700AEUB+
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $80.6400
ECAD model for MAX4295ESE+
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ECAD model for LM4864M/NOPB
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7901 $80.3703
6+ $21.9817 $131.8902
8+ $21.2947 $170.3576
11+ $20.6078 $226.6858
15+ $19.9209 $298.8135
19+ $17.8601 $339.3419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention