EN
  • EN
  • DE

FERD40L60CG-TR

Part No FERD40L60CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 20A D2PAK / Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 545 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.1 mA @ 60 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number FERD40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17695-2,497-17695-1,497-17695-6
Standard Package 1,000
Win Source Part Number 965984-FERD40L60CG-TR
Ultra Librarian 3D Model Ultra Librarian FERD40L60CG-TR CAD Model

Description

Overview of FERD40L60CG-TR from STMicroelectronics

The FERD40L60CG-TR is a cutting-edge power rectifier from STMicroelectronics, known for its high efficiency and reliability in various power conversion applications. This component is part of the Field Effect Rectifier Diode (FERD) family, which offers superior performance compared to traditional Schottky diodes.

Key Features

  • Low Forward Voltage Drop: The FERD40L60CG-TR boasts a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, this rectifier is suitable for high-temperature environments, ensuring reliability and longevity.
  • Low Reverse Recovery Time: The device features a low reverse recovery time, which minimizes switching losses and makes it ideal for high-frequency applications.
  • High Surge Current Capability: Its robust design allows for high surge current capability, providing a margin of safety during transient conditions.

Applications

The FERD40L60CG-TR is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • DC-DC converters
  • Free-wheeling diodes in inverter systems
  • Automotive charging systems
  • LED lighting

Package and Quality Assurance

The device is packaged in a DPAK (TO-252), which is optimized for compact and high-density power applications. This package ensures good thermal performance and is compatible with automated assembly processes.

STMicroelectronics is committed to delivering high-quality products. The FERD40L60CG-TR is manufactured to meet stringent industry standards, ensuring performance and reliability for critical applications. Each device undergoes rigorous testing and quality control processes to maintain the highest level of quality and consistency.

Environmental Compliance

In line with global environmental standards, the FERD40L60CG-TR complies with RoHS and is free from harmful substances. This commitment to environmental sustainability makes it suitable for use in eco-friendly products and applications.

With its superior attributes and compliance with environmental regulations, the FERD40L60CG-TR from STMicroelectronics is an excellent choice for designers seeking to enhance the efficiency and reliability of their power management solutions.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1441 $62.9255
125+ $0.9388 $117.3500
195+ $0.9094 $177.3330
265+ $0.8801 $233.2265
340+ $0.8508 $289.2720
455+ $0.7628 $347.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,270 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess