Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 263770-FL10336-AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FL10336-AC CAD Model

Description

The FL10336-AC is a cutting-edge electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is tailored to meet the demanding requirements of sophisticated electronic systems in various industries.

Key Features

  • High Efficiency: The FL10336-AC is designed to operate with exceptional energy efficiency, making it ideal for power-sensitive applications.
  • Durability: Built with robust materials, this product offers a long operational life and is resistant to environmental factors.
  • Compact Design: Its small form factor enables easy integration into space-constrained applications without sacrificing performance.
  • Advanced Technology: Incorporating the latest in semiconductor technology, the FL10336-AC provides superior functionality and reliability.

Applications

The versatile nature of the FL10336-AC allows it to be used across a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

The FL10336-AC boasts an impressive set of technical specifications that ensure its performance in even the most demanding situations:

  • Operating Temperature Range: Specified for optimal functionality across a wide temperature spectrum.
  • Supply Voltage: Engineered to work within specific voltage parameters for consistent operation.
  • Output Power: Capable of delivering the necessary power for a variety of applications.
  • Package Type: Available in a user-friendly package that simplifies the installation process.

Quality and Compliance

STMicroelectronics is committed to the highest standards of quality and compliance. The FL10336-AC is produced in accordance with stringent industry regulations and is certified to meet global environmental and safety standards.

Support and Resources

Customers can access a comprehensive suite of support services and resources for the FL10336-AC, including technical documentation, application notes, and design tools. STMicroelectronics' dedicated customer service team is also available to assist with any inquiries or technical support needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for D25-04C
Epson Electronics America Inc-Semiconductor Div
Lowest to $9.0941
ECAD model for D135211B2
NEC
Need more? Email Us
ECAD model for D161930K
Intel
Need more? Email Us
ECAD model for D2125AL
Intel
Lowest to $2.7282
ECAD model for D27C400-150V10
NEC
PLL FREQUENCY SYNTHESIZER AND CONTROLLER FOR FM/MW/LF TUNER CAR AUDIO
Need more? Email Us
ECAD model for D1723GF
Infineon Technologies
Need more? Email Us
ECAD model for D1065C5
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for D1370400A1
Shindengen
General Purpose Rectifiers(600V 1.5A) / Rectifier Bridge Diode Single 600V 1.5A 4-Pin Case 2S
Need more? Email Us
ECAD model for D2SBA60

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention