EN
  • EN
  • DE

FW26025A1

Part No FW26025A1
Manufacturer STMicroelectronics
Description PNP POWER DARLINGTON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1176185-FW26025A1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian FW26025A1 CAD Model

Description

The FW26025A1 is a state-of-the-art semiconductor device from STMicroelectronics, one of the leading manufacturers in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, particularly in power management and energy-efficient solutions.

Key Features

  • High Performance: The FW26025A1 is built for high-speed operations, ensuring quick response times and efficient processing capabilities.
  • Energy Efficiency: With an emphasis on power conservation, this device is optimized for low power consumption, making it ideal for battery-powered applications and energy-sensitive projects.
  • Durability: Manufactured with robust materials, the FW26025A1 is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The small form factor of the FW26025A1 makes it suitable for space-constrained applications, without compromising on performance.

Applications

The versatility of the FW26025A1 allows it to be used in various sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Power Supply Units
  • Renewable Energy Systems

Technical Specifications

The FW26025A1 boasts impressive technical specifications that enable it to perform reliably in a multitude of settings. Some of its key specifications include:

  • Operating Temperature Range: Specified for a wide range of ambient temperatures.
  • Input/Output Voltage Levels: Compatible with standard logic levels for easy integration into existing systems.
  • Package Type: Available in industry-standard packaging options for seamless integration.

STMicroelectronics is known for their commitment to quality and innovation, and the FW26025A1 is no exception. It represents the company's dedication to providing advanced electronic components that meet the evolving needs of modern technology.

For detailed information and datasheets, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess