EN
  • EN
  • DE
  • IT

HCC4018BD

Part No HCC4018BD
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Rad-hard presettable divide-by N counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1114807-HCC4018BD
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4018BD CAD Model

Description

STMicroelectronics HCC4018BD Product Overview

The HCC4018BD from STMicroelectronics is a high-performance integrated circuit that falls under the category of Presettable BCD Up/Down Counter devices. This precision-engineered component is designed to cater to a wide range of counting applications within the field of electronics, particularly those that require reliability and accuracy.

Key Features

  • Presettable BCD Counter: The HCC4018BD is capable of counting in binary-coded decimal format, which is essential for applications that interface with digital displays or require decimal counting.
  • Up/Down Counting Capability: This versatile IC can count both upwards and downwards, providing flexibility in various counting scenarios and system designs.
  • Asynchronous Reset: An asynchronous reset input allows the counter to be quickly reset to zero or a preset number, facilitating easy control over the counting process.
  • Multiple Counting Modes: The device supports multiple modes of operation, including single count, repeat count, and continuous counting, making it suitable for a broad range of applications.

Applications

The HCC4018BD is ideal for use in digital systems where precise counting is crucial. Its applications span across various industries and include:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequential control systems
  • High-speed computing systems

Technical Specifications

The HCC4018BD offers a wide operating voltage range and is compatible with TTL (Transistor-Transistor Logic) levels, making it a flexible choice for integration with existing digital systems. It is packaged in a DIP (Dual In-line Package), which ensures ease of handling and mounting on printed circuit boards.

Quality and Reliability

As with all STMicroelectronics products, the HCC4018BD is manufactured to the highest quality standards. The device is subjected to rigorous testing to ensure performance and reliability in even the most demanding conditions.

Conclusion

The HCC4018BD from STMicroelectronics is an indispensable component for designers and engineers looking to implement a reliable and flexible counting solution in their digital systems. With its presettable BCD counting, up/down functionality, and robust design, it stands as a testament to STMicroelectronics' commitment to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
MCU 16-bit H8S CISC 128KB Flash 3.3V/5V 80-Pin PQFP
Lowest to $36.5585
Hynix Semiconductor
Need more? Email Us
Gateworks Corporation
Sbc, Arm CORTEX-A53 Rohs Compliant: Yes
Lowest to $435.0979
Intel
Need more? Email Us
Intel
Need more? Email Us
Greenliant
NANDrive Flash Card 32GB eMMC 5.1 3.3V 153-Pin LFBGA Tray
Lowest to $161.7000
Intersil
Need more? Email Us
Etron Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess