Products specifications

Mounting SMD (SMT)
Case / Package PDIP
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 14
Packaging Rail/Tube
RoHS Compliant
Win Source Part Number 1061887-HCF4006BEY
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4006BEY CAD Model

Description

The HCF4006BEY is a high-performance integrated circuit from STMicroelectronics, renowned for its robust design and versatile functionality. This component is part of the CMOS family, which is well-known for its low power consumption and high noise immunity, making it an excellent choice for a variety of electronic applications.

Key Features

  • Shift Register Capability: The HCF4006BEY features an 18-stage shift register, providing ample space for serial data storage and manipulation. This makes it ideal for applications that require sequential data processing or timing adjustments.
  • CMOS Technology: Utilizing CMOS technology ensures that the device has a very low static power consumption, coupled with high speed and high output drive capabilities.
  • Versatile Voltage Range: The device operates over a wide voltage range, from 3V to 20V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and high-voltage systems.
  • High Noise Immunity: The inherent noise immunity of CMOS technology makes the HCF4006BEY resistant to interference and glitches, ensuring reliable performance in electrically noisy environments.

Applications

The HCF4006BEY is adept at handling a myriad of applications, such as:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential timing
  • Automotive systems
  • Industrial electronics

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The HCF4006BEY is manufactured in state-of-the-art facilities, ensuring that each component is produced with precision and consistency. Rigorous testing procedures guarantee that the device will perform to specifications under varying conditions, making it a trustworthy choice for critical and long-term applications.

Environmental Compliance

The HCF4006BEY is designed with environmental sustainability in mind. It complies with the RoHS directive, which limits the use of hazardous substances in electronic equipment. This commitment to environmental responsibility not only helps protect the planet but also ensures compliance with global environmental regulations, facilitating the integration of the product into a wide range of markets.

You May Also Be Interested in

Amic
Need more? Email Us
ECAD model for FQV225LB15TF
Samtec Inc.
CONN HEADER VERT 20POS 5.08MM / Connector Header Through Hole 20 position 0.200" (5.08mm)
Need more? Email Us
ECAD model for HTSW-210-30-G-D
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711
Panduit Corp
Industrial Mcc Bundle, CAT6A Shielded, 6
Need more? Email Us
ECAD model for I4KOTLLUXX40
Samtec Inc.
CONN HDR 66POS 0.05 STACK SMD / 66 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ECAD model for FW-33-05-L-D-320-100-A
Amphenol
Board to Board Connector Straight Header Single Row 2 Position 2.54mm Pitch Surface Mount T/R
Need more? Email Us
ECAD model for G800MR306018EHR
Phoenix Contact
Wlan Access Point, 802.11 A/b/g/n, 5GHZ;
Need more? Email Us
ECAD model for FL WLAN 1101
Samtec Inc.
IC & Component Sockets .100 High-Temp Single Row Screw Machine Socket Strip
Need more? Email Us
ECAD model for HSS-113-T-1A
Samtec Inc.
CONN BRD STACK .100" 54POS / 54 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-18-09-L-T-452-100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention