EN
  • EN
  • DE

HCF40174BM1

Part No HCF40174BM1
Manufacturer STMicroelectronics
Description HEX ”D” . TYPE FLIP.FLOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178910-HCF40174BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF40174BM1 CAD Model

Description

HCF40174BM1 Hex D-Type Flip-Flop from STMicroelectronics

The HCF40174BM1 is a high-quality Hex D-Type flip-flop integrated circuit produced by STMicroelectronics, a leading figure in the semiconductor industry. This device features six independent D-type flip-flops with direct clear input, making it a versatile component for a wide range of digital applications.

Each flip-flop has an individual data input ('D') and an output ('Q'). The flip-flops are triggered by a positive-going edge on the clock input. This means that the value present at the 'D' input will be transferred to the 'Q' output when the clock rises from low to high. An important feature of the HCF40174BM1 is the direct clear input, which allows for the immediate resetting of the 'Q' output to a low level when a high signal is applied, irrespective of the clock signal. This functionality is critical for ensuring the proper initialization and synchronization in digital systems.

Manufactured with silicon gate C2MOS technology, the HCF40174BM1 ensures reliable operation over a wide operating supply voltage range from 3V to 15V. This wide range of operating voltages makes it suitable for applications that require compatibility with TTL, CMOS, and other logic families. Additionally, its low power consumption and high noise immunity are characteristics of the C2MOS technology, making the device an excellent choice for battery-operated and portable devices where power efficiency is crucial.

The HCF40174BM1 comes in a compact SO-16 package, which is designed for space-saving on printed circuit boards. Its small footprint does not compromise its performance or reliability, allowing designers to incorporate it into dense circuit layouts without sacrificing functionality.

STMicroelectronics has a reputation for producing high-quality components that are robust and reliable. The HCF40174BM1 is no exception and is suitable for use in a variety of digital applications, including data storage, shift registers, counters, and control circuits. Its versatility and performance make it an excellent choice for both hobbyists and professional engineers alike.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess