EN
  • EN
  • DE

HCF4023BE

Part No HCF4023BE
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description 14P DIP 14P DIP 14P DIP 14P DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061892-HCF4023BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4023BE CAD Model

Description

The HCF4023BE is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in a DIP-14 package. Manufactured by STMicroelectronics, this device is part of the CMOS family and features a triple 3-input NAND gate configuration. It is designed to operate over a wide range of power supply voltages, from 3V to 15V, while maintaining low power consumption and high noise immunity, typical of CMOS circuitry.

Each of the three independent NAND gates in the HCF4023BE performs the logic NAND function, which is a fundamental building block for various digital circuits. The device ensures a high degree of versatility, as the inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vdd.

Key Features:

  • Voltage Range: Wide operating voltage range from 3V to 15V, providing compatibility with various logic levels and enabling use in a diverse range of applications.
  • Low Power Consumption: The HCF4023BE boasts low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: True to CMOS technology, this device exhibits high noise immunity, ensuring stable performance in electrically noisy environments.
  • High-Speed Operation: The device is capable of high-speed operation, ensuring quick response times in critical circuits.
  • Medium-Speed Operation: Symmetrical output impedance ensures balanced performance.
  • Direct Interface Capability: Can be interfaced directly with MOS or bipolar circuits, enhancing its utility in mixed-technology environments.
  • Standardized Symmetrical Output Characteristics: Provides consistent performance and simplifies design considerations.

The HCF4023BE is a reliable and flexible component for designers and engineers looking to implement NAND logic functions in their digital systems. Its robustness and compatibility with a wide range of operating conditions make it an excellent choice for applications ranging from simple logic gates to complex automation systems. Whether you're designing consumer electronics, automotive systems, or industrial controls, the HCF4023BE from STMicroelectronics offers a dependable solution for your NAND gate needs.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess