EN
  • EN
  • DE

HCF4053

Part No HCF4053
Manufacturer STMicroelectronics
Description ANALOG MULTIPLEXERS-DEMULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178934-HCF4053
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4053 CAD Model

Description

STMicroelectronics HCF4053 Triple 2-Channel Analog Multiplexer/Demultiplexer IC

The HCF4053 from STMicroelectronics is a versatile triple 2-channel analog multiplexer/demultiplexer Integrated Circuit (IC) that offers efficient solutions for signal routing and data selection in a variety of electronic applications. This IC is part of the CMOS family and provides users with the flexibility to handle both digital and analog signals.

The HCF4053 consists of three separate digital multiplexers, each with two inputs and an output, which can be independently controlled by the address and enable inputs. The device can be used as a multiplexer to select one of two inputs to pass through to the output, or as a demultiplexer to direct a single input to one of the two outputs, based on the control signals.

This IC is highly appreciated for its wide analog input voltage range, making it compatible with various signal levels, and for its low "on" resistance, which minimizes signal attenuation. The HCF4053 operates over a broad voltage range from 3V to 20V, ensuring its suitability for battery-operated devices as well as for more robust applications.

Key features of the HCF4053 include:

  • Low "on" resistance: Typically 270 ohms at 15V VDD
  • Wide analog input voltage range: From -5V to VDD (peak)
  • Low crosstalk between switches
  • High "off" output voltage level: Minimizes leakage currents
  • Matched switch characteristics: Ensures signal integrity
  • Very low quiescent power dissipation under all digital-control input and supply conditions

The HCF4053 is ideal for use in a wide range of applications, including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems. Its robustness and reliability are backed by STMicroelectronics' commitment to high-quality semiconductor manufacturing.

Overall, the HCF4053 is a highly flexible and reliable component for designers looking to create sophisticated electronic systems requiring efficient signal routing and selection without compromising signal integrity.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess