EN
  • EN
  • DE

HCF4069YUM013TR

Part No HCF4069YUM013TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent (Max) 5μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 1 V to 2.5 V
Logic Level - High 4 V to 12.5 V
Max Propagation Delay @ V, Max CL 50ns @ 15V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 129208-HCF4069YUM013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4069YUM013TR CAD Model

Description

STMicroelectronics HCF4069YUM013TR: A Versatile Hex Inverter

The HCF4069YUM013TR is a high-quality integrated circuit produced by STMicroelectronics, a renowned leader in the semiconductor industry. This particular chip is a hex inverter, which means it contains six independent inverter gates that can be used to implement not only simple inverting functions but also a wide array of logic-based operations. It is designed for use in a variety of applications ranging from logic gate processing to signal conditioning.

Constructed with silicon gate C2MOS technology, the HCF4069YUM013TR offers a robust solution for digital systems requiring low power consumption and high noise immunity. This technology ensures reliable operation over a broad range of voltages, making it suitable for battery-operated devices as well as more traditional powered electronics.

Key Features:

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Supply Voltage Range: 3V to 15V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min)
  • Low Power Consumption: 1 µW (max) at VCC = 5V, TA = 25°C
  • Standardized Symmetrical Output Characteristics: For balanced propagation delays
  • Package: Surface-Mount SOIC-14
  • Temperature Range: -55°C to +125°C

The HCF4069YUM013TR is also characterized by its standardized symmetrical output characteristics, which provide balanced propagation delays. This is particularly important in high-speed digital circuits where timing synchronization is crucial. Additionally, the chip is available in a compact SOIC-14 package, making it ideal for space-constrained applications.

Whether you're designing a complex digital system or simply need a reliable inverter for signal processing, the HCF4069YUM013TR from STMicroelectronics offers a combination of performance, power efficiency, and versatility. Its extended temperature range ensures stable operation in extreme conditions, furthering its applicability in industrial and automotive environments. When it comes to building robust and energy-efficient designs, this hex inverter is an excellent choice for engineers and designers alike.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3550 $54.2000
90+ $1.1118 $100.0620
140+ $1.0770 $150.7800
195+ $1.0423 $203.2485
250+ $1.0075 $251.8750
335+ $0.9033 $302.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess